EN
  • EN
  • DE

AS393AP-E1

Part No AS393AP-E1
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description LOW POWER LOW OFFSET VOLTAGE DUAL COMPARATORS / Comparator Dual ±18V/36V 8-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Diodes Incorporated
Win Source Part Number 220386-AS393AP-E1
Popularity Medium
Supply and Demand Status Balance
Family Name AS393A
Introduction Date August 03, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AS393AP-E1 CAD Model

Description

The AS393AP-E1 is a precision micro-power voltage comparator manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This device is designed to provide a reliable solution for a wide range of applications requiring voltage level detection and signal conditioning.

Key Features

  • Low Power Consumption: The AS393AP-E1 is optimized for low-power operations, making it suitable for battery-powered devices and energy-sensitive applications.
  • Dual Comparator: This device contains two independent voltage comparators that can operate at different voltage levels, offering flexibility in multi-voltage systems.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 2V to 36V, or ±1V to ±18V for dual supplies, accommodating various application needs.
  • Offset Voltage: The AS393AP-E1 features a low input offset voltage, which enhances the accuracy of the comparator function.
  • Input Bias Current: A low input bias current minimizes the effect on the circuits being monitored, thus preserving signal integrity.
  • Response Time: Fast response times ensure quick transitions and accurate signal comparisons, crucial for time-sensitive applications.
  • Output Configuration: The open-collector output allows wired-OR connections and provides the capability to connect to different voltage levels, subject to external voltage applied to the output.

Applications

The AS393AP-E1 is versatile and can be used in a variety of applications including:

  • Limit Comparators
  • Simple Analog-to-Digital Converters
  • DC Motor Controllers
  • Window Detectors
  • Voltage Monitoring
  • Battery Chargers
  • Switching Power Supplies
  • Alarm Systems

Package and Quality

The AS393AP-E1 is available in a PDIP-8 (Plastic Dual In-line Package) which is suitable for through-hole mounting. This package is widely used and preferred for prototyping and in applications where space is not a major constraint. Diodes Incorporated ensures that all their products meet rigorous quality standards, and the AS393AP-E1 is no exception, providing reliable performance in demanding environments.

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess