LTC6993CS6-3#TRPBF TimerBlox: Voltage-Controlled Pulse Width Modulator (PWM) from Linear Technology
The LTC6993CS6-3#TRPBF is a versatile and compact pulse width modulator (PWM) component from Linear Technology's TimerBlox series. This device is designed to create a PWM output with a duty cycle that is controlled by an external voltage, making it extremely useful for a wide range of applications including motor control, LED dimming, and signal generation.
This PWM modulator is part of a family of monolithic, CMOS silicon timing devices that offer significant improvements over standard timing solutions. With the LTC6993CS6-3#TRPBF, users can expect precision timing capabilities with a minimal number of external components required, simplifying design and reducing board space.
Key Features:
- Adjustable Duty Cycle: The duty cycle of the PWM output can be adjusted from 0% to 100% with an external control voltage.
- Frequency Range: The device operates at a frequency range of 488Hz to 2MHz, which can be programmed with one external resistor.
- Low Power Consumption: It features low power operation, with a supply current of just 55µA at 100kHz, making it ideal for battery-operated systems.
- Supply Voltage: The LTC6993CS6-3#TRPBF operates on a single 2.25V to 5.5V supply, accommodating a variety of power sources.
- Compact Package: Housed in a compact SOT-23 package, this device is suitable for space-constrained applications.
- Temperature Range: The PWM modulator operates over a temperature range of -40°C to 125°C, ensuring reliable performance across diverse environments.
Linear Technology's LTC6993CS6-3#TRPBF is designed for ease of use, with a minimalistic external circuitry requirement. This feature, combined with its robustness and precision, makes it an excellent choice for engineers and designers looking to implement PWM functionality in their projects without the complexity of software or a microcontroller.
Whether you're developing industrial control systems, portable devices, or custom electronics, the LTC6993CS6-3#TRPBF offers a reliable and straightforward solution for your PWM needs.