Products specifications

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Bulk
Status Obsolete(EOL)
Capacitance 150pF
Tolerance ±5%
Voltage Rating 1000V (1kV)
Temperature Coefficient SL/GP
Temperature Range - Operating -25°C to 105°C
Features High Voltage
Applications General Purpose
Mounting Through Hole
Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.472" (12.00mm)
Lead Spacing 0.197" (5.00mm)
Lead Style Formed Leads
Win Source Part Number 1035770-ECC-A3A151JGE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECC-A3A151JGE CAD Model

Description

The ECC-A3A151JGE is a ceramic capacitor manufactured by Panasonic. These capacitors are designed for general-purpose applications and offer stable performance over a wide range of temperatures. They are known for their reliability and compact size.

Applications

  • Bypass capacitors in electronic circuits
  • Decoupling capacitors in power supplies
  • Filtering applications
  • General-purpose circuit stabilization
  • Consumer electronics

Features

  • High Capacitance Value: Features a capacitance value of 150pF.
  • Compact Size: Small form factor allows for high-density mounting.
  • Stable Performance: Offers stable capacitance over temperature variations.
  • High Reliability: Manufactured with high-quality materials for long-term reliability.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits

  • Effective Noise Reduction: Efficiently filters out unwanted noise in electronic circuits.
  • Stable Circuit Performance: Ensures stable voltage and current levels.
  • Space Saving: Compact size allows for efficient use of board space.
  • Long Lifespan: High-quality construction ensures a long operational life.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The ECC-A3A151JGE capacitor has a voltage rating of 50V. It is typically available in a surface-mount package (SMD). The operating temperature range is typically -55°C to +125°C. The capacitor's dielectric material contributes to its stable performance and reliability. These capacitors are commonly used in a wide variety of electronic devices to ensure proper circuit operation.

You May Also Be Interested in

Kemet
CAP CER 330PF 100V C0G/NP0 RAD
Need more? Email Us
ECAD model for C317C331K1G5TA
Murata Electronics North America
CAP CER 62PF 250V NP0 0805 / 62 pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Lowest to $0.5325
ECAD model for GQM2195C2E620JB12D
AVX Corp/Kyocera Corp
CAP CER 5.6PF 500V NP0 1111
Need more? Email Us
ECAD model for 800B5R6CT500XT
Kemet
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
ECAD model for C315C390G1G5TA
Murata Electronics North America
CAP CER 0.1UF 50V X8R 0603 / 0.1 µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Lowest to $0.1239
ECAD model for GCJ188R91H104KA01D
AVX Corp/Kyocera Corp
CAP CER 10PF 500V 1111 / 10 pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Lowest to $1.5492
ECAD model for SQCB7M100JAT1A
Kemet
Cap Ceramic 0.0047uF 50V X7R 10% SMD 0603 Paper T/R
Need more? Email Us
ECAD model for C0603Y472K5RACTU
AVX Corp/Kyocera Corp
CAP CER 0.6PF 500V 1111 / 0.6 pF ±0.1pF 500V Ceramic Capacitor M 1111 (2828 Metric)
Need more? Email Us
ECAD model for SQCB7M0R6BAT1A
Kemet
CAP CER 100PF 100V C0G/NP0 RAD
Need more? Email Us
ECAD model for C317C101G1G5TA

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention