Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Power Integrations
Series CAPZero™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Capacitor Discharge
Applications Converter, ACDC
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number CAP009
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 442377-CAP009DG-TL
Ultra Librarian 3D Model Ultra Librarian CAP009DG-TL CAD Model

Description

The 442377-CAP009DG-TL is a specialized integrated circuit (IC) designed for capacitor discharge applications.

  • Series: CAPZero™
  • Application: Converter and ACDC
  • Standard Package: 2,500 pieces
  • Programmable: Yes (Verification Not Specified)
  • Mounting Type: Surface Mount
  • Package: 8-SOIC
  • Package Width: 0.154 inches (3.90mm)
  • Temperature Range: -40°C to 150°C
  • Reliability: Reliable and Efficient Solution for Capacitor Discharge Applications

You May Also Be Interested in

STMicroelectronics
IC AUTHENTICAT CHIP/IOT 8UFDFPN
Need more? Email Us
ECAD model for STSAFA110DFSPL02
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $1.7929
ECAD model for ATAES132A-SHER-B
Maxim Integrated
IC AUTHENTICATION CHIP 10TDFN
Lowest to $15.2727
ECAD model for DS28C40G/V+U
Texas Instruments
IC TRANSMITTER 216NFBGA / Transmitter 216-NFBGA (15x10)
Lowest to $396.9466
ECAD model for TX7316ZCX
Texas Instruments
IC TFT VCOM CALIBRATOR 10WSON
Need more? Email Us
ECAD model for LM8342SDX
Maxim Integrated
IC DRIVER 14TDFN
Lowest to $14.1819
ECAD model for MAX17263LETD+T
Texas Instruments
IC DIG MICROMIRROR DEV 80LCCC / Digital Micromirror Device (DMD) 80-LCCC (20.7x9.1)
Lowest to $315.1045
ECAD model for DLP4500AFQE
Texas Instruments
TACT83442DPJ
Need more? Email Us
ECAD model for TACT83442DPJ
Maxim Integrated
IC AUTHENTICATION CHIP TO92-3
Lowest to $6.1524
ECAD model for DS28E25+T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.5975 $64.9375
61+ $2.1318 $130.0398
94+ $2.0658 $194.1852
130+ $1.9986 $259.8180
168+ $1.9327 $324.6936
225+ $1.7321 $389.7225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,460 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention