EN
  • EN
  • DE

DS28E25+T

Part No DS28E25+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Series DeepCover®
Package Tape & Reel (TR)
Product Status Active
Type Authentication Chip
Applications Authentication, Security
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number DS28E25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1378302-DS28E25+T
Ultra Librarian 3D Model Ultra Librarian DS28E25+T CAD Model

Description

The DS28E25+T from Maxim Integrated is a sophisticated secure authenticator that provides a robust defense against unauthorized usage and cloning for a wide array of applications. This powerful chip integrates advanced cryptographic algorithms and secure storage to ensure the authenticity and integrity of products and components.

Key Features

  • Advanced Security: The DS28E25+T employs the SHA-256 hash algorithm for high-level security, making it nearly impossible for counterfeiters to replicate or tamper with the device.
  • Secure Memory: It includes 2KB of secure EEPROM storage, which can be used to store sensitive data such as cryptographic keys, certificates, and other critical information.
  • Challenge-Response Authentication: This feature allows a host system to verify the authenticity of the device by sending a challenge and evaluating the secure response from the DS28E25+T.
  • Unique Serial Number: Each unit comes with a unique 64-bit ROM identification number, which is factory-lasered and serves as an unalterable device identifier.
  • High-Speed Communication: The device supports 1-Wire communication, enabling high-speed data transfer with minimal pin requirements.

Applications

The DS28E25+T is designed for a range of applications where security is paramount. It is ideal for:

  • Securing network equipment and infrastructure
  • Authentication of consumables and accessories
  • Medical and healthcare device integrity
  • Industrial automation and safety systems
  • Protection of software and firmware intellectual property

Technical Specifications

Some of the technical specifications of the DS28E25+T include:

  • Operating Voltage Range: 3.3V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: TDFN-6

In conclusion, the Maxim Integrated DS28E25+T secure authenticator is an essential component for any application requiring stringent security measures. It offers a cost-effective solution to protect against the ever-growing threats of counterfeiting and unauthorized access.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4123 $51.1845
36+ $2.7999 $100.7964
56+ $2.7124 $151.8944
77+ $2.6249 $202.1173
99+ $2.5374 $251.2026
132+ $2.2749 $300.2868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,285 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess