Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Bulk
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±5.5mT Trip, ±5mT Release
Test Condition -40°C ~ 150°C
Supply Voltage (V) 3V ~ 24V
Maximum Supply Current 4mA
Current - Output (Maximum) 60mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 3-SSIP
Supplier Device Package 3-SIP
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1134394-A1126LUA-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1126LUA-T CAD Model

Description

The A1126LUA-T is a medium-popularity fake-threat omnipolar switch manufactured by Allegro MicroSystems, LLC.

  • Type: Hall Effect sensor
  • Temperature Range: -40°C to 150°C
  • Sensing Range: ±5.5mT trip and ±5mT release
  • Package: 3-SIP
  • Maximum Output Current: 60mA
  • Maximum Supply Current: 4mA
  • Applications: Transducers and sensors

You May Also Be Interested in

TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
ECAD model for OH360U
Infineon Technologies
Dynamic Differential Hall Effect Sensor | MAGNETIC SWITCH SPEC PURP SSO-3
Lowest to $1.8835
ECAD model for TLE4927C
Infineon Technologies
High Precision Hall-Effect Switch
Lowest to $3.6821
ECAD model for TLE4966L
Infineon Technologies
High Precision Hall-Effect Switch
Lowest to $1.8437
ECAD model for TLE4906L
Panasonic
Low current consumption, high sensitivity CMOS Hall IC One-way magnetic field operation
Lowest to $0.2639
ECAD model for AN48800A
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
ECAD model for TLE49644MXTMA1
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
ECAD model for OMH3075B
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
ECAD model for OH180U
Infineon Technologies
Differential Two-Wire Hall Effect Sensor IC
Need more? Email Us
ECAD model for TLE4953

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2100 $54.4500
105+ $0.9928 $104.2440
160+ $0.9618 $153.8880
215+ $0.9308 $200.1220
280+ $0.8998 $251.9440
375+ $0.8067 $302.5125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,888 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention