EN
  • EN
  • DE

SBAS20HT1G

Part No SBAS20HT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 200MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Standard 200 V 200mA (DC) Surface Mount SOD-323
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name SBAS20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SBAS20HT1G-ND, SBAS20HT1GOSTR, SBAS20HT1GOSDKR, SBAS20HT1GOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893622-SBAS20HT1G
Ultra Librarian 3D Model Ultra Librarian SBAS20HT1G CAD Model

Description

Overview of ON Semiconductor's SBAS20HT1G Schottky Barrier Rectifier

The SBAS20HT1G from ON Semiconductor is a high-performance Schottky Barrier Rectifier designed to offer efficient and reliable operation in various electronic applications. This rectifier is characterized by its low forward voltage drop and high surge current capability, making it an ideal choice for high-frequency rectification and free-wheeling applications in power supply designs and other power-switching circuits.

Key Features

  • High Current Capability: The SBAS20HT1G can handle a continuous forward current of 2A, ensuring it can support higher current demands in circuits.
  • Low Forward Voltage Drop: With a forward voltage as low as 0.85V, this device ensures minimal power loss, increasing the overall efficiency of the application it is used in.
  • High Surge Capability: The rectifier is capable of withstanding surge currents, providing robust performance during transient conditions.
  • High-Temperature Operation: The SBAS20HT1G is designed to operate at temperatures up to 125°C, making it suitable for use in high-temperature environments.
  • Small Package Size: Packaged in a compact SOD-123 surface-mount package, it saves valuable board space and is ideal for miniaturized electronic assemblies.

Applications

The ON Semiconductor SBAS20HT1G is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes in power applications
  • Reverse battery protection
  • Power management in portable and battery-powered products

Product Specifications

The device has a maximum repetitive reverse voltage (VRRM) of 20V, making it suitable for low voltage applications. It also features a low reverse leakage current, contributing to the reduction of standby power consumption in the systems where it is deployed.

The SBAS20HT1G from ON Semiconductor is RoHS compliant and halogen-free, ensuring that it meets the latest environmental standards for electronic components. This Schottky Barrier Rectifier is a reliable and efficient choice for designers looking to optimize their power circuitry in both commercial and industrial applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,800+ $0.0278 $50.0400
3,835+ $0.0261 $100.0935
5,955+ $0.0252 $150.0660
8,515+ $0.0235 $200.1025
11,065+ $0.0226 $250.0690
13,825+ $0.0217 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 167,848 pieces
MOQ: 1800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess