EN
  • EN
  • DE

DLP4500AFQE

Part No DLP4500AFQE
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEV 80LCCC / Digital Micromirror Device (DMD) 80-LCCC (20.7x9.1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1352994-DLP4500AFQE
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Base Product Number DLP4500
Supplier Device Package 80-LCCC (20.7x9.1)
Package / Case Module
Mounting Type Surface Mount
Applications 3D, Medical Imaging
Type Digital Micromirror Device (DMD)
Product Status Active
Package Tray
Series -
Mfr Texas Instruments
Category Integrated Circuits (ICs) - Specialized ICs
Ultra Librarian 3D Model Ultra Librarian DLP4500AFQE CAD Model

Description

The Texas Instruments DLP4500AFQE is a cutting-edge digital micromirror device (DMD) that serves as a core component in a wide range of applications, including 3D scanning, spectroscopy, machine vision, and medical imaging. This advanced micro-electro-mechanical system (MEMS) is part of TI's DLP® 0.45 WXGA series and is designed to modulate light with high speed, precision, and efficiency.

Key Features

  • Resolution: The DLP4500AFQE boasts a WXGA resolution of 912x1140 micromirrors, allowing for clear and detailed image projection. This high pixel count is ideal for applications that require fine image detail or precise spatial light modulation.
  • Speed: With its ability to perform over thousands of mirror switches per second, this DMD can support high-speed light modulation, making it perfect for applications that require rapid image processing or display.
  • Programmability: Users can program the DLP4500AFQE to create custom light patterns, providing flexibility and control over the projected images. This feature is particularly useful for applications that require unique or variable patterns.
  • Optical Efficiency: Engineered for optimal light control, the DLP4500AFQE ensures minimal light loss, leading to brighter and more energy-efficient projections.

Applications

The versatility of the DLP4500AFQE allows it to be used in a diverse array of professional and industrial applications. It is particularly well-suited for:

  • 3D Printing: Utilized for its precision in controlling light patterns, enabling high-resolution layering in additive manufacturing.
  • Interactive Displays: Capable of projecting interactive content for educational, commercial, or entertainment purposes.
  • Medical Imaging: Integral in creating detailed visualizations in various medical diagnostic equipment.
  • Machine Vision: Assists in industrial inspection and quality control by providing accurate light modulation for imaging systems.

Reliability and Support

Texas Instruments provides comprehensive support for the DLP4500AFQE, including detailed documentation, reference designs, and customer support. TI's commitment to quality ensures that this DMD meets the strictest reliability standards for professional and industrial environments.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.3433 $281.3433
2+ $252.2389 $504.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess