Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827147-L9741TR-M1LF
Ultra Librarian 3D Model Ultra Librarian L9741TR-M1LF CAD Model

Description

Product Overview: L9741TR-M1LF from STMicroelectronics

The L9741TR-M1LF is a sophisticated automotive engine management system IC designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced integrated circuit is tailored for modern vehicles, providing precise control and monitoring of engine functions to ensure optimal performance, enhanced fuel efficiency, and reduced emissions.

Key Features

  • Integrated Design: The L9741TR-M1LF combines multiple functions into a single chip, reducing the complexity and space requirements on the engine control unit (ECU) board.
  • High-Temperature Operation: Engineered to withstand the harsh conditions of the automotive environment, it operates reliably over a wide temperature range.
  • Robust Protection: The device includes various protection features such as over-temperature shutdown, under-voltage detection, and over-current protection to ensure longevity and reliability.
  • Diagnostic Capabilities: With built-in diagnostic functions, the L9741TR-M1LF can detect and communicate faults, aiding in maintenance and troubleshooting.
  • Flexibility: It is designed to interface seamlessly with microcontrollers and other automotive sensors, providing a flexible solution for various engine types and configurations.

Applications

The L9741TR-M1LF is primarily used in the automotive industry for engine control applications. It is suitable for a wide range of vehicles, including cars, trucks, and motorcycles, where precise engine management is critical for performance and emissions control.

Technical Specifications

  • Package: PowerSSO-36
  • Operating Voltage Range: 5.5 V to 28 V
  • Operating Temperature Range: -40°C to 150°C
  • Multiple Output Channels for Actuators Control

The L9741TR-M1LF from STMicroelectronics represents a significant advancement in automotive engine management technology, offering a high level of integration, robust protection features, and comprehensive diagnostic capabilities. It is an essential component for modern vehicle ECUs, contributing to improved vehicle performance and compliance with stringent environmental standards.

You May Also Be Interested in

FreeWave Technologies
10 FOOT LMR-400 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0104NN
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0
American Hakko Products, Inc.
SPRING,WAVE,FR-300
Need more? Email Us
ECAD model for B5064
Brady Corporation
SDS, 3 INCH BINDER, RED/YELLOW
Need more? Email Us
ECAD model for BR825A
3M
SCOTCH-BRITE ALL PURPOSE SCOURIN
Need more? Email Us
ECAD model for 9000
C23
3M
SCOTCH HEAVY DUTY DISPENSER C23
Lowest to $6.5806
ECAD model for C23
FLIR Extech
COLOR LED LIGHT METER WITH NIST
Need more? Email Us
ECAD model for LT45-NISTL
Transforming Technologies, LLC
RANGERPRO DUAL WIRE CONSTANT MTR
Need more? Email Us
ECAD model for CM1600
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention