EN
  • EN
  • DE

108-2302-621

Part No 108-2302-621
Manufacturer Cinch Connectivity Solutions
Catalog Banana and Tip Connectors
Description CONN JACK BANANA INSULATED RED / Conn Banana F 1 POS ST Cable Mount 1 Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Cinch Connectivity Solutions Johnson
Packaging Bulk
Type Banana Jack
Gender Female
Plug/Mating Plug Diameter Standard Banana
Mounting Panel Mount
Termination Turret
Insulation Mating End Insulated
Color Red
Contact Finish Silver
Contact Material Brass
Body Material Polyamide (PA66), Nylon 6/6
Operating Temperature Range -55°C ~ 85°C
Win Source Part Number 777668-108-2302-621
Popularity Medium
Supply and Demand Status Limited
Family Name 108-2302
Introduction Date April 10, 2002
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 108-2302-621 CAD Model

Description

The Cinch Connectivity Solutions Johnson 108-2302-621 Banana Jack is a high-quality connector.

  • Family: 108-2302
  • Mounting Type: Panel Mount
  • Material: Polyamide (PA66), Nylon 6/6
  • Color: Red
  • Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Pomona Electronics
CONN BIND POST DL FLUTD BLK/RED
Need more? Email Us
Pomona Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Need more? Email Us
Keystone Electronics
CONN BIND POST HEX BLACK
Lowest to $2.7512
Cal Test Electronics
SAFETY JACK 4MM HOR PCB BLK / Banana Jack Connector Standard Banana Solder Lug Black
Need more? Email Us
Keystone Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Lowest to $129.7284
Keystone Electronics
CONN TIP PLUG SOLDERLESS BLACK / Tip Plug Connector Standard Tip Solderless Black
Need more? Email Us
Pomona Electronics
CONN BANANA JACK QC RED 1=1 / Banana Jack Connector Standard Banana Quick Connect Red
Need more? Email Us
Cal Test Electronics
CONN BANANA PLUG SLDRLESS BLACK / Banana Plug Connector Standard Banana Solderless Black
Need more? Email Us
Keystone Electronics
CONN BIND POST HEX BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4880 $51.2400
250+ $0.4004 $100.1000
390+ $0.3879 $151.2810
535+ $0.3754 $200.8390
690+ $0.3629 $250.4010
925+ $0.3253 $300.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess