EN
  • EN
  • DE

108-0753-102

Part No 108-0753-102
Manufacturer Cinch Connectivity Solutions
Catalog Banana and Tip Connectors
Description BANANA PLUG PANEL MT UNINSULATED / Conn Banana PL 1 POS Solder ST Panel Mount 1 Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Cinch Connectivity Solutions Johnson
Packaging Bulk
Type Banana Plug
Gender Male
Plug/Mating Plug Diameter Standard Banana
Mounting Panel Mount
Termination Threaded, Internal (Screw)
Insulation Non-Insulated
Wire Gauge 14 AWG
Contact Finish Nickel
Contact Material Beryllium Copper
Body Material Brass, Nickel Plating
Operating Temperature Range -55°C ~ 85°C
Win Source Part Number 774364-108-0753-102
Popularity Medium
Supply and Demand Status Balance
Family Name 108-0753
Introduction Date April 10, 2002
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 108-0753-102 CAD Model

Description

{"ProductId":712723,"FormattedDescription":"

The Cinch Connectivity Solutions Johnson electronic component is a male type banana plug used for panel mount.

  • Product Type: Banana Plug
  • Type: Male
  • Mounting: Panel Mount
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Win Source Part Number: 774364-108-0753-102
  • Material: Brass
  • Plating: Nickel
  • Contact Finish: Nickel
  • Operating Temperature Range: -55°C ~ 85°C
  • Insulation: Non-Insulated
  • Wire Gauge: 14 AWG
  • Estimated EOL Date: 2027
"}

You May Also Be Interested in

Cinch Connectivity Solutions
CONN TIP JACK SOLDER RED
Need more? Email Us
Keystone Electronics
CONN BIND POST HEX RED
Lowest to $0.2241
Cinch Connectivity Solutions
CONN BANANA PLUG SLDRLESS BLACK
Lowest to $2.6195
Keystone Electronics
CONN BIND POST HEX WHITE
Lowest to $79.8925
Cinch Connectivity Solutions
CONN TIP JACK TURRET BLACK / Tip Jack Connector Standard Tip Turret Black
Need more? Email Us
Cinch Connectivity Solutions
CONN JACK BANANA INSULATED RED / Conn Banana F 1 POS ST Cable Mount 1 Port
Lowest to $0.4880
Cinch Connectivity Solutions
CONN BANANA JACK SOLDER TABS RED
Need more? Email Us
Pomona Electronics
CONN BIND POST DL FLUTD BLK/RED
Need more? Email Us
Pomona Electronics
CONN BANANA JACK MINIATURE RIVET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess