Products specifications Report Issue?

Category Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Standard
Head Style Hex
Termination Threaded and Turret
Termination Thread 10-32
Current Rating (Amps) 30 A
Material - Body Brass
Plating - Body Nickel
Color Red
Cross Hole Diameter 0.093" (2.36mm)
Head Size 0.480" OD (12.19mm)
Material - Insulation Polyamide (PA), Nylon
Nut Material Brass
Nut Plating Nickel
Voltage Rating 1000VAC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 545874-4093
Ultra Librarian 3D Model Ultra Librarian 4093 CAD Model

Description

The 545874-4093 is a red binding post connector used in electrical applications.

  • Color: Red
  • Application: Electrical applications
  • Voltage Rating: 1000VAC
  • Termination Style: Threaded and Turret
  • Body Material: Brass
  • Insulation Material: Polyamide (PA)
  • Current Rating: 30A
  • Manufacturer: Keystone Electronics
  • Status: Active
  • Packaging: Bulk, 1 piece per package

You May Also Be Interested in

Keystone Electronics
CONN SOCKET PLUG GREEN / Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Green
Lowest to $3.3892
ECAD model for 9015
452
Keystone Electronics
CONN BANANA PLUG MINI TURRET
Need more? Email Us
ECAD model for 452
Pomona Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Orange
Need more? Email Us
ECAD model for 1825-3
Mueller Electric Co
CONN BANANA PLUG STACK SOLDER
Need more? Email Us
ECAD model for BU-3110410-0
Cinch Connectivity Solutions
BANANA PLUG PANEL MT UNINSULATED / Conn Banana PL 1 POS Solder ST Panel Mount 1 Port
Need more? Email Us
ECAD model for 108-0753-102
Pomona Electronics
CONN BANANA JACK QC RED 1=1 / Banana Jack Connector Standard Banana Quick Connect Red
Need more? Email Us
ECAD model for 72913-2
Cinch Connectivity Solutions
CONN TIP JACK SOLDER BLACK
Lowest to $3.7324
ECAD model for 105-0753-001
Cinch Connectivity Solutions
CONN TIP JACK TURRET GREEN / Tip Jack Connector Standard Tip Turret Green
Need more? Email Us
ECAD model for 105-0604-001
Keystone Electronics
CONN BIND POST HEX BLACK
Need more? Email Us
ECAD model for 4092

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention