EN
  • EN
  • DE

ST7FLITF09Y0B6

Part No ST7FLITF09Y0B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194099-ST7FLITF09Y0B6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FLITF09Y0B6 CAD Model

Description

ST7FLITF09Y0B6 Microcontroller Overview

The ST7FLITF09Y0B6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for a wide range of applications that require low power consumption, high integration, and versatile interfacing. This 8-bit MCU is built on a high-performance core with a maximum operating frequency of 8 MHz, providing the perfect balance between speed and power efficiency.

One of the hallmark features of the ST7FLITF09Y0B6 is its embedded Flash memory, boasting a size of 8 KB, which is well-suited for applications that need a modest amount of code storage without compromising on performance. The device also includes 1 KB of RAM, allowing for efficient data handling and manipulation.

Key Features

  • Core: 8-bit CPU with an 8 MHz maximum clock frequency, ensuring swift processing capabilities.
  • Memory: 8 KB of Flash program memory and 1 KB of RAM, offering a balanced combination of program storage and working memory.
  • Power Efficiency: Designed for low-power operations, it supports a wide voltage range from 3.0V to 5.5V, making it ideal for battery-powered applications.
  • I/O Ports: 28/32 programmable I/O lines, allowing for flexible interfacing with external peripherals and devices.
  • Timers: Multiple timers including a main clock controller with a programmable prescaler, providing precise time management and event handling.
  • Communication Interfaces: Integrated interfaces such as SPI and I²C for serial communication with other microcontrollers or peripherals.
  • Analog-to-Digital Converter (ADC): 10-bit ADC with multiple channels, enabling the MCU to interface with analog sensors and convert their readings to digital values.

With its robust set of peripherals, the ST7FLITF09Y0B6 is capable of handling complex tasks in applications such as industrial control, home appliances, automotive systems, and personal electronics. The MCU's support for in-circuit programming and debugging over a single wire interface also simplifies development and reduces time-to-market for products.

Overall, the ST7FLITF09Y0B6 from STMicroelectronics is a highly capable microcontroller that offers a great blend of features for engineers and developers looking to create sophisticated and power-conscious electronic designs.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess