EN
  • EN
  • DE

LTC4098EUDC#PBF

Part No LTC4098EUDC#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC CHARGER USB COMP 20-UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Fault Protection Over Voltage
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x4)
Manufacturer Homepage www.linear.com
Win Source Part Number 754458-LTC4098EUDC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4098
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC4098EUDC#PBF CAD Model

Description

The LTC4098EUDC#PBF is an advanced, high-efficiency power management integrated circuit (IC) designed by Linear Technology, now part of Analog Devices, to handle the charging and power regulation needs of modern portable electronic devices. This versatile IC is particularly well-suited for applications such as smartphones, tablets, and other USB-powered gadgets.

Key Features:

  • USB Compatibility: The LTC4098EUDC#PBF is designed to work seamlessly with USB power sources, providing a compliant charging solution for devices that rely on USB for power.
  • PowerPath Control: It features advanced PowerPath control, which manages the power flow between the battery, the USB port, and the load, ensuring efficient operation and prioritizing system load over battery charging.
  • Battery Charging: The IC includes a high-efficiency switch-mode battery charger with programmable charge current up to 1.5A, which can be optimized for a variety of battery chemistries.
  • Instant-On Operation: With its Instant-On operation, the LTC4098EUDC#PBF ensures that the system remains powered even with a dead or missing battery, as long as USB power is available.
  • Autonomous Operation: The device can operate autonomously, requiring minimal intervention from the host system, which simplifies design and reduces software overhead.

Technical Specifications:

  • Input Voltage Range: 4.4V to 5.5V from USB input
  • Programmable Charge Current: Up to 1.5A
  • Thermal Regulation: Prevents overheating by adjusting charge current
  • Efficiency: High-efficiency buck-boost power conversion
  • Package: 20-Lead (3mm × 4mm) QFN

The LTC4098EUDC#PBF is a comprehensive power management solution that simplifies the design of battery-powered devices by integrating multiple functions into a single IC. Its high level of integration, combined with Linear Technology's reputation for precision and reliability, makes this product an excellent choice for designers looking to enhance the performance and extend the battery life of their portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2957 $61.1828
10+ $12.5502 $125.5020
15+ $12.1587 $182.3805
20+ $11.7660 $235.3200
26+ $11.3733 $295.7058
34+ $10.1975 $346.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,562 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess