The PI74FCT162827TV from Pericom is a 20-Bit Registered Transceiver designed for high-speed data transmission applications. It is part of the Pericom's family of FCT (Fast CMOS Technology) logic devices, known for their low power consumption and high performance.
Applications:
- High-speed memory interfacing
- Data bus transceivers in high-performance systems
- Networking equipment
- Telecommunications infrastructure
- Data processing systems
Features:
- 20-bit transceiver with registered outputs
- Fast CMOS technology for high-speed operation
- Low power consumption
- TTL-compatible inputs
- 3-state outputs for bus interfacing
- Available in various packages, including TSSOP and SSOP
- Integrated resistors to reduce noise
- Power-down mode for further energy efficiency
Benefits:
- High-speed data transfer: Enables fast and reliable data transmission in demanding applications.
- Reduced power consumption: Contributes to energy-efficient system design.
- Easy integration: TTL-compatible inputs and 3-state outputs simplify interfacing with other logic devices.
- Improved system reliability: Integrated resistors minimize noise and improve signal integrity.
- Space-saving design: Small package options allow for compact system layouts.
Technical Specifications:
The PI74FCT162827TV operates within a supply voltage range of 4.75V to 5.25V. It features a propagation delay of typically around 4ns, enabling it to handle high-frequency signals. The device is designed to meet JEDEC standards for CMOS logic devices. It is available in different temperature grades, suitable for both commercial and industrial environments. The pinout configuration includes data inputs, clock inputs, output enable pins, and 3-state control pins. The device also incorporates power and ground pins, arranged to minimize noise and ensure stable operation. The registered outputs provide a buffered and synchronized output signal, enhancing the overall system performance.
In addition to its performance characteristics, the PI74FCT162827TV is also designed with reliability in mind. It undergoes rigorous testing to ensure that it meets or exceeds industry standards for quality and durability. This includes testing for ESD sensitivity, latch-up immunity, and other potential failure modes. The device is also RoHS compliant, meaning that it does not contain any hazardous substances that are restricted by European regulations. Overall, the PI74FCT162827TV is a versatile and reliable solution for a wide range of data transmission applications. Its combination of high-speed performance, low power consumption, and robust design make it an ideal choice for demanding environments.