EN
  • EN
  • DE

SN75ALS175NSRG4

Part No SN75ALS175NSRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE DIFFERENTIAL LINE RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256243-SN75ALS175NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN75ALS175NSRG4 CAD Model

Description

Product Overview: SN75ALS175NSRG4 by Texas Instruments

The SN75ALS175NSRG4 is a high-quality differential bus transceiver designed by Texas Instruments to provide reliable bidirectional communication in balanced transmission lines. This device is part of the SN75ALS series and is engineered to deliver excellent performance in digital data transmission systems, adhering to the stringent requirements of industrial and telecom applications.

Key Features

  • Interface Type: The SN75ALS175NSRG4 operates as a differential bus/line transceiver, ensuring robust data transmission over twisted-pair or parallel-wire networks.
  • Quadruple Channels: This transceiver features four independent channels that allow for simultaneous bidirectional communication, enhancing data throughput and system efficiency.
  • High-Speed Operation: Designed for high-speed operation, it is capable of handling data rates that make it suitable for a wide range of applications that require fast and reliable data exchange.
  • Power Supply: It operates with a single 5V power supply, making it compatible with many standard digital systems and simplifying power management.
  • Protection Features: The device includes protection against excessive power dissipation by disabling the drivers when the temperature exceeds a predefined limit.
  • Package Type: The SN75ALS175NSRG4 comes in an SOP (Small Outline Package), providing a compact footprint for space-constrained applications.
  • RoHS Compliant: This product is RoHS compliant, meaning it adheres to environmental standards by avoiding the use of certain hazardous substances in its manufacture.

Applications

The versatility of the SN75ALS175NSRG4 makes it an ideal choice for a range of applications, including:

  • Telecommunication systems
  • Networking equipment such as routers and switches
  • Industrial control and factory automation
  • Data acquisition systems
  • High-speed data transmission lines

With its robust design and high-speed capabilities, the SN75ALS175NSRG4 from Texas Instruments stands out as a reliable solution for designers looking to enhance their digital communication systems. Its combination of performance, protection features, and compliance with environmental standards makes it a prime choice for your next project's interconnect needs.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess