EN
  • EN
  • DE

PI5V332WX

Part No PI5V332WX
Manufacturer Pericom
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Pericom
Win Source Part Number 348161-PI5V332WX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5V332WX CAD Model

Description

The PI5V332WX is a 3.3V Dual SPDT (Single-Pole Double-Throw) analog switch manufactured by Pericom (now Diodes Incorporated). This switch is designed for use in various analog and digital signal switching applications. The Dual SPDT configuration provides two independent switches, allowing for versatile signal routing. The device offers low on-resistance, which helps to minimize signal loss and distortion, making it suitable for a range of signal types including audio, video, and data.

Applications:

  • Audio/Video Routing: Used for switching between different audio or video sources and destinations.
  • Signal Multiplexing/Demultiplexing: Employed in multiplexing and demultiplexing applications for data and control signals.
  • Portable Devices: Suitable for use in portable devices such as smartphones, tablets, and laptops where space is limited.
  • PC Peripherals: Can be used to switch data lines in peripherals such as USB devices, keyboards, and mice.
  • Data Acquisition Systems: Utilized in data acquisition systems for routing analog signals from different sensors.

Features:

  • Dual SPDT Configuration: Offers two independent SPDT switches in a single package.
  • Low On-Resistance: Minimizes signal loss and distortion.
  • Wide Bandwidth: Supports a broad range of frequencies for various signal types.
  • Low Crosstalk: Reduces signal interference between channels.
  • Low Insertion Loss: Maintains signal integrity during switching.
  • Fast Switching Speed: Enables high-speed signal switching.
  • 3.3V Operation: Designed for operation with a 3.3V power supply.

Benefits:

  • Flexible Signal Routing: Provides versatile signal routing capabilities with two independent switches.
  • Improved Signal Integrity: Reduces signal loss and distortion, ensuring high-quality signal transmission.
  • Minimized Signal Interference: Low crosstalk helps prevent signal interference, resulting in cleaner signals.
  • Compact Design: Small package size makes it suitable for space-constrained applications.
  • Simplified System Design: Integrated dual switches simplify circuit design and reduce component count.

The PI5V332WX is commonly packaged in small form factor packages such as MSOP or TSSOP. For detailed technical specifications including on-resistance, bandwidth, switching speeds, and operating temperature range, it's essential to consult the product datasheet. The device can handle both analog and digital signals, and its fast switching speeds make it suitable for applications with high-speed data or video requirements. Consideration should be given to proper PCB layout to minimize signal reflections and ensure signal integrity, especially in high-frequency applications.

You May Also Be Interested in

Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1279 $108.2558
3+ $44.4132 $133.2396
5+ $43.0249 $215.1245
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess