EN
  • EN
  • DE

D100K3R0E

Part No D100K3R0E
Manufacturer Ohmite
Catalog Adjustable Power Resistor
Description ADJ PWR RES 3 OHM 100W CHAS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 3 Ohms
Power (Watts) 100 W
Tolerance ±10%
Adjustment Type Slide
Diameter 0.752" OD, 0.500" ID (19.10mm x 12.70mm)
Length 6.500" (165.10mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Radial, 3 Lead, Tubular;5;9;7;10;8;3;4;2;3;1;5256;273;274;716;0;18674;4161;24752;41014;89975;119948;13284;62;61;3;792;0;100 mOhms;120 mOhms;150 mOhms;160 mOhms;180 mOhms;200 mOhms;220 mOhms;250 mOhms;270 mOhms;300 mOhms;310 mOhms;330 mOhms;390 mOhms;400 mOhms;470 mOhms;500 mOhms;510 mOhms;560 mOhms;630 mOhms;680 mOhms;800 mOhms;820 mOhms;1 Ohms;1.1 Ohms;1.2 Ohms;1.3 Ohms;1.5 Ohms;1.6 Ohms;1.8 Ohms;2 Ohms;2.2 Ohms;2.22 Ohms;2.4 Ohms;2.5 Ohms;2.6 Ohms;2.7 Ohms;3 Ohms;3.1 Ohms;3.3 Ohms;3.36 Ohms;3.6 Ohms;3.8 Ohms;3.9 Ohms;4 Ohms;4.7 Ohms;4.8 Ohms;4.85 Ohms;5 Ohms;5.1 Ohms;5.5 Ohms;5.6 Ohms;6 Ohms;6.3 Ohms;6.8 Ohms;7.5 Ohms;8 Ohms;8.2 Ohms;9.1 Ohms;10 Ohms;11 Ohms;12 Ohms;15 Ohms;16 Ohms;17.5 Ohms;18 Ohms;20 Ohms;22 Ohms;24 Ohms;25 Ohms;27 Ohms;28.5 Ohms;30 Ohms;33 Ohms;36 Ohms;38 Ohms;39 Ohms;40 Ohms;43 Ohms;47 Ohms;50 Ohms;51 Ohms;56 Ohms;56.3 Ohms;57 Ohms;59 Ohms;60 Ohms;62 Ohms;68 Ohms;70 Ohms;72 Ohms;75 Ohms;80 Ohms;82 Ohms;90 Ohms;100 Ohms;110 Ohms;120 Ohms;125 Ohms;130 Ohms;150 Ohms;160 Ohms;180 Ohms;200 Ohms;220 Ohms;240 Ohms;250 Ohms;270 Ohms;300 Ohms;330 Ohms;339 Ohms;350 Ohms;360 Ohms;390 Ohms;400 Ohms;450 Ohms;470 Ohms;500 Ohms;560 Ohms;600 Ohms;750 Ohms;800 Ohms;1 kOhms;1.25 kOhms;1.5 kOhms;2 kOhms;2.25 kOhms;2.5 kOhms;3 kOhms;3.5 kOhms;4 kOhms;4.5 kOhms;5 kOhms;6 kOhms;7 kOhms;7.5 kOhms;8 kOhms;8.5 kOhms;9 kOhms;10 kOhms;12 kOhms;15 kOhms;20 kOhms;25 kOhms;30 kOhms;35 kOhms;40 kOhms;45 kOhms;50 kOhms;60 kOhms;75 kOhms;80 kOhms;100 kOhms;12 W;16 W;25 W;42 W;50 W;70 W;75 W;100 W;110 W;140 W;175 W;200 W;225 W;280 W;300 W;375 W;450 W;500 W;600 W;1000 W;1 kW;2503;1340;1900;403658;18720;793601;445561;23754;27298;793602;27518;445563;445562;32626;461755;32988;35789;42553;661215;835250;43978;43979;511520;44117;47292;445565;445574;130680;1;49772;58482;58597;62292;122694;134196;177588;204225;204355;208849;229824;232151;250493;252426;252726;253378;283684;283700;298079;65693;65740;81052;89375;430879;93764;97896;138349;322817;329230;1;405023;392307;392365;394864;Featured;Most Popular;Featured;Most Popular
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1594892-D100K3R0E
Ultra Librarian 3D Model Ultra Librarian D100K3R0E CAD Model

Description

N

You May Also Be Interested in

Ohmite
ADJ PWR RES 1 OHM 225W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 750 OHM 25W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 1K OHM 100W CHAS MT
Need more? Email Us
Ohmite
75W 500 OHMS VIT ADJ 10%
Need more? Email Us
Ohmite
ADJ PWR RES 1.5K OHM 225W CHAS
Need more? Email Us
Ohmite
ADJ PWR RES 150 OHM 12W CHAS MT
Need more? Email Us
Ohmite
75W 500 OHMS VIT ADJ 10%
Need more? Email Us
ETI Systems
LINEAR POT 10K 2.5W OPEN FRAME
Need more? Email Us
Ohmite
ADJ PWR RES 100 OHM 225W CHAS MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess