EN
  • EN
  • DE

25LC1024-I/SM

Part No 25LC1024-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1MBIT 20MHZ 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIJ
Win Source Part Number 089782-25LC1024-I/SM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Automotive
Family Name 25LC1024
Introduction Date October 13, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 25LC1024-I/SM CAD Model

Description

Microchip Technology's 25LC1024-I/SM Serial EEPROM

The 25LC1024-I/SM is a high-quality, 1 Mbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, renowned for its reliability and performance. This EEPROM is designed to add flexible, non-volatile data storage to any microcontroller or processor with a Serial Peripheral Interface (SPI).

Key Features:

  • Memory Size: 1 Mbit (128K x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.5V to 5.5V, accommodating a wide range of applications and compatibility with various logic levels.
  • Speed: Up to 20 MHz clock frequency for rapid data transfer.
  • Temperature Range: Industrial grade with an operating range from -40°C to +85°C, ensuring stable performance under harsh conditions.
  • Packaging: The device is offered in a compact SOIC (SM) package, suitable for space-constrained applications.
  • Endurance: High endurance with 1 million erase/write cycles, providing a long lifespan for applications that require frequent data updates.
  • Data Retention: Guaranteed data retention for a minimum of 100 years, offering a secure and persistent storage solution.

Applications:

With its robust feature set, the 25LC1024-I/SM is ideal for a variety of applications, including:

  • Data logging systems
  • Configuration and calibration data storage
  • Industrial and automotive control systems
  • Portable electronic devices
  • Networking and telecommunications equipment

Why Choose 25LC1024-I/SM?

Microchip's 25LC1024-I/SM stands out for its ease of integration, durability, and data integrity. The device's high-speed SPI interface ensures seamless communication with host controllers, while its wide operating voltage and temperature range make it adaptable to various operating conditions. Its long-term data retention and high endurance make it a reliable choice for critical data storage applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5941 $51.8820
42+ $2.4299 $102.0558
64+ $2.3478 $150.2592
92+ $2.1836 $200.8912
119+ $2.1015 $250.0785
149+ $2.0195 $300.9055
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess