EN
  • EN
  • DE

PI2EQX3211CHE

Part No PI2EQX3211CHE
Manufacturer Pericom
Catalog Interface - Signal Buffers, Repeaters, Splitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Buffers,Repeaters,Splitters
Manufacturer Pericom
Win Source Part Number 347833-PI2EQX3211CHE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2EQX3211CHE CAD Model

Description

The PI2EQX3211CHE is a low-power, high-performance ReDriver designed by Pericom (now Diodes Incorporated) to enhance signal integrity in high-speed data transmission applications. It's part of their series of ReDrivers aimed at compensating for signal loss and ISI (Inter-Symbol Interference) in channels, enabling longer traces and improved system performance.

Applications:

  • Notebook and desktop computers: Used to improve signal quality between the CPU/GPU and peripherals.
  • Servers and data centers: Helps maintain signal integrity in demanding, high-bandwidth environments.
  • Storage devices: Enhances signal quality for reliable data transfer in SSDs and other storage solutions.
  • Docking stations: Extends the reach and reliability of high-speed signals to connected peripherals.
  • Embedded systems: Improves signal performance in a variety of embedded applications requiring high-speed data transfer.

Features:

  • Low power consumption: Designed for energy-efficient operation, making it suitable for portable devices.
  • Adjustable equalization: Allows fine-tuning of the signal to compensate for channel losses at different frequencies.
  • Programmable pre-emphasis: Further enhances signal integrity by boosting the signal at the transmitter end.
  • Compliance with industry standards: Supports various high-speed interfaces like PCIe, USB, and SATA.
  • Small form factor: Available in compact packages for space-constrained applications.

Benefits:

  • Improved signal integrity: Reduces bit error rates (BER) and ensures reliable data transmission.
  • Extended channel reach: Enables longer PCB traces and cable lengths without signal degradation.
  • Enhanced system performance: Allows for higher data transfer rates and improved overall system responsiveness.
  • Reduced system cost: Optimizes signal quality, potentially reducing the need for expensive PCB materials or complex routing techniques.
  • Greater design flexibility: Provides adjustable equalization and pre-emphasis to accommodate a variety of channel characteristics.

Additional Details:

The PI2EQX3211CHE operates typically from a 3.3V supply. It supports data rates up to 8 Gbps. Further technical specifications, including specific equalization ranges, pre-emphasis levels, and power consumption figures, are typically found in the product datasheet. The package type is typically a small QFN or similar, designed for surface mounting. The adjustable equalization and pre-emphasis features are crucial for optimizing signal performance in various applications and PCB layouts.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess