EN
  • EN
  • DE

AFBR-2624Z

Part No AFBR-2624Z
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transceiver Modules
Description DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family Fiber Optics - Transceiver Modules
Manufacturer Broadcom Limited
Win Source Part Number 174104-AFBR-2624Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AFBR-2624Z
Introduction Date May 07, 2012
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian AFBR-2624Z CAD Model

Description

Overview

The AFBR-2624Z is a top-tier transceiver module offering high reliability and speed for fiber optic communications. It is designed for applications where precision and performance are critical.

Features and Benefits

  • Superior transmission quality
  • High reliability and durability
  • Efficient power usage
  • Wide operating temperature range

Applications

  • Telecommunication exchanges
  • High-speed internet access
  • Broadcasting equipment
  • Military communication systems

The AFBR-2624Z stands out for its superior performance metrics, capable of supporting demanding applications without compromising on speed or reliability.

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
TXRX OPT 1X9 850NM 1GB ETH / Transceiver Module Ethernet 850nm 4.75V ~ 5.25V SC Through Hole
Lowest to $194.1740
Finisar Corporation
TXRX SFP+ 850NM 14.025GB/S / Transceiver Module Fibre Channel Links 14.025Gbps 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $93.7500
Broadcom Limited
TXRX ATM/SONET/OC-3 SC 1X9 / Transceiver Module Ethernet 155Mbps 1310nm 4.75V ~ 5.25V SC Through Hole
Lowest to $5.2633
Broadcom Limited
TXRX SFP+ 850NM 10GBE SR / Transceiver Module Ethernet 10.312Gbd 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $53.6197
ATGBICS
Compatible 1x9 100Mb
Need more? Email Us
Broadcom Limited
TXRX 125MBD DUPLEX BLACK SC 1X9 / Transceiver Module Ethernet 125MBd 1300nm 3.3V, 5V SC Through Hole
Need more? Email Us
Broadcom Limited
TXRX OPT OC3 MTRJ SFF 2X5DIP / Transceiver Module General Purpose 1300nm 3.3V MTRJ Through Hole
Need more? Email Us
Broadcom Limited
TXRX SFP+ SMF 10BGD 1310NM / Transceiver Module Ethernet 10.312Gbd 1310nm 3.3V LC Duplex Pluggable, SFP
Need more? Email Us
ATGBICS
Compatible SFP+ 4.25G
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0672 $54.1344
5+ $22.2090 $111.0450
7+ $21.5150 $150.6050
10+ $20.8209 $208.2090
13+ $20.1269 $261.6497
17+ $18.0448 $306.7616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess