EN
  • EN
  • DE

BCM56102A1KEB

Part No BCM56102A1KEB
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222233-BCM56102A1KEB
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM56102A1KEB CAD Model

Description

The BCM56102A1KEB is a high-performance Ethernet switch chip from Broadcom Limited, designed for enterprise-level networking equipment. It provides advanced features and capabilities for building scalable and reliable network infrastructures.

Applications

  • Enterprise Ethernet Switches
  • Data Center Switches
  • Aggregation Switches
  • Core Switches
  • Campus Networks

Features

  • High-Density Ports: Supports a large number of Gigabit Ethernet ports.
  • Advanced Switching Features: Implements advanced Layer 2 and Layer 3 switching features, including VLANs, QoS, and routing protocols.
  • Scalable Architecture: Designed for building scalable network infrastructures.
  • Redundant Power and Cooling: Supports redundant power supplies and cooling systems for high availability.
  • Security Features: Includes security features such as Access Control Lists (ACLs) and port security.
  • Energy Efficient: Designed for energy efficiency and reduced power consumption.

Benefits

  • High Performance: Provides high-speed data transmission and low latency.
  • Scalability: Enables building scalable network infrastructures to meet growing bandwidth demands.
  • Reliability: Supports redundant power and cooling for high availability.
  • Security: Protects the network from unauthorized access and threats.
  • Energy Efficiency: Reduces energy costs and environmental impact.

Additional Details

The BCM56102A1KEB is a key component in enterprise-level networking equipment, providing the foundation for high-performance and reliable network infrastructures. It supports advanced features such as stacking, allowing multiple switches to be interconnected and managed as a single logical unit. The chip also includes advanced traffic management capabilities for prioritizing network traffic and ensuring optimal performance for critical applications. Its robust design and comprehensive feature set make it a popular choice for building enterprise networks.

You May Also Be Interested in

Broadcom Limited
Contact for details
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Chilisin
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
AVX Corporation
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess