EN
  • EN
  • DE

OFCP17BF

Part No OFCP17BF
Manufacturer Panduit Corp
Catalog Cables, Wires Management Accessories
Description WIRE SPLICE BURIED CLOSURE  /  Wire Splice Buried Closure Splice Kit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Splice Enclosures, Protection
Mfr Panduit Corp
Package Bulk
Type Buried Closure Splice Kit
Features Dome Latching System
Base Product Number OFCP17
MSL Level Not Applicable
REACH Status REACH Unaffected
Other Names 298-OFCP17BF,-3255-OFCP17BF
Standard Package 1
Win Source Part Number 1186637-OFCP17BF
Ultra Librarian 3D Model Ultra Librarian OFCP17BF CAD Model

Description

The OFCP17BF is a buried closure splice kit electronic component manufactured by Panduit Corp.

  • Type: Dome Latching System
  • Package: Bulk
  • Standard Package: One
  • Usage: Cables and Wire Management, Splice Enclosures and Protection

You May Also Be Interested in

TE Connectivity
LABEL ID PRODUCTS / Red Standard, Continuous Label 1.00" x 100' (25.4mm x 30.5m)
Need more? Email Us
3M
HEATSHRINK WRAPARND CBL REPAIR S
Need more? Email Us
Panduit Corp
CBL CLAMP P-TYPE BLACK PUSH IN / Cable Clamp, P-Type Black Push In 0.374" (9.50mm)
Lowest to $0.5819
Essentra Components
CBL CLIP WIRE SADDLE FIR TREE / Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.490" L x 0.110" H (12.45mm x 2.79mm)
Need more? Email Us
3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 5" Closures and Terminals
Need more? Email Us
TE Connectivity
OTHER ACCESSORIES
Need more? Email Us
ABB Embedded Power
FCC-3A ABB Installation Products Cable Mounting & Accessories CABLE CLAMP 3.28IN NAT NYL SELF ADH datasheet, inventory, & pricing.
Lowest to $11.0329
Panduit Corp
CBL CLIP WIRE SADDLE BLACK ARROW / Cable Clip, Wire Saddle Black Arrowhead, Winged 0.236" ~ 0.472" (6.00mm ~ 12.00mm)
Need more? Email Us
Amphenol
HANGER HARDWARE KIT; 10MM BOLT (
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess