EN
  • EN
  • DE
  • IT

PC038-H25D-D0

Part No PC038-H25D-D0
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLAMP P-TYPE BLACK PUSH IN  /  Cable Clamp, P-Type Black Push In 0.374" (9.50mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Series Pan-Clamp™
Package Bulk
Type Clamp, P-Type
Opening Size 0.374" (9.50mm)
Mounting Type Push In
Material Polyamide (PA66), Nylon 6/6
Color Black
Width 0.618" (15.70mm)
Height 0.579" (14.70mm)
Panel Hole Size 0.275" ~ 0.288" (6.99mm ~ 7.32mm)
Material Flammability Rating UL94 HB
Features Chemical Resistant, Impact Resistant, Weather Resistant
Bundle Center to Mounting Center 0.642" (16.30mm)
Panel Thickness 0.055" ~ 0.140" (1.40mm ~ 3.56mm)
Base Product Number PC038
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 07498383883,PC038-H25D-D0-ND,298-22683
Standard Package 500
Win Source Part Number 1083885-PC038-H25D-D0
Ultra Librarian 3D Model Ultra Librarian PC038-H25D-D0 CAD Model

Description

The Panduit Pan-Clamp™ PC038-H25D-D0 is a P-Type clamp that is chemical, impact, and weather-resistant.

  • Type: P-Type clamp
  • Resistance: Chemical, impact, and weather-resistant
  • Package: Bulk package of 500
  • Opening Size: 0.374" (9.50mm)
  • Panel Hole Size: 0.275" ~ 0.288" (6.99mm ~ 7.32mm)
  • Panel Thickness: 0.055" ~ 0.140" (1.40mm ~ 3.56mm)
  • Bundle Center to Mounting Center: 0.642" (16.30mm)
  • Material: Polyamide (PA66), Nylon 6/6
  • Color: Black
  • Height: 0.579" (14.70mm)
  • Width: 0.618" (15.70mm)
  • Mounting: Push-in mounted
  • Alternative parts (cross-reference): PC050-H25D-C0, PC050-H25D-D0, PMCC09H06-M30, and 1-350087-0

You May Also Be Interested in

Essentra Components
CBL CLIP TWIST LOCK NAT FASTENER
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NATURAL ADH
Need more? Email Us
Essentra Components
CBL CLIP C-TYPE GRAY ADHESIVE
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Essentra Components
CBL CLIP C-TYPE BLACK ADHESIVE
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5819 $58.1900
245+ $0.4775 $116.9875
375+ $0.4626 $173.4750
520+ $0.4477 $232.8040
670+ $0.4328 $289.9760
895+ $0.3880 $347.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
In Stock: 1,500 pieces Factory Stock: 1,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess