EN
  • EN
  • DE

TTVF100RD-100

Part No TTVF100RD-100
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL ID PRODUCTS  /  Red Standard, Continuous Label 1.00" x 100' (25.4mm x 30.5m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series VF
Package Roll
Label Type Standard, Continuous
Label Size 1.00" x 100' (25.4mm x 30.5m)
Color Red
Material Polyvinyl Fluoride
For Use With/Related Products T308S Thermal Transfer Printer
Temperature Range - Operating -40°C ~ 130°C
Base Product Number TTVF100
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3919.10.2055
Other Names 104438-000,4-1200090-7
Standard Package 1
Win Source Part Number 1087809-TTVF100RD-100
Ultra Librarian 3D Model Ultra Librarian TTVF100RD-100 CAD Model

Description

The TTVF100RD-100 is a precision thin film chip resistor manufactured by TE Connectivity. It is designed for high-accuracy applications where stability and reliability are critical. This resistor offers tight tolerances and low temperature coefficients, ensuring consistent performance over a wide range of operating conditions.

Applications

  • Precision instrumentation
  • Medical equipment
  • Aerospace applications
  • Test and measurement devices
  • Automotive electronics

Features

  • Thin film technology: Provides excellent stability and precision.
  • Tight tolerance: Offers very accurate resistance values.
  • Low temperature coefficient: Minimizes resistance changes due to temperature variations.
  • Small size: Suitable for high-density circuit designs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Accurate measurements: Ensures precise and reliable results in critical applications.
  • Stable performance: Maintains consistent resistance values over time and temperature.
  • Reduced system errors: Minimizes inaccuracies caused by resistor variations.
  • Compact design: Allows for integration into small and complex circuits.
  • Environmentally friendly: Complies with RoHS standards, minimizing environmental impact.

Technical Specifications

The TTVF100RD-100 is available in various resistance values and power ratings. The tolerance and temperature coefficient are key specifications that define its performance. It uses a surface mount package for easy integration into PCB assemblies. Detailed information about resistance range, power rating, tolerance, TCR, and packaging can be found on the TE Connectivity datasheet.

Important Note: Always refer to the official TE Connectivity datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Phoenix Contact
SHRINK SLEEVE ROLL YEL THERMOMAR
Need more? Email Us
TE Connectivity
Wire Labels & Markers HT-SCE-1-1
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
TE Connectivity
TMS-SCE-F1K-3/8-2
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 3/1
Need more? Email Us
TE Connectivity
TMS-SCE-1K-2-9-PB-CS7783
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 1/2
Need more? Email Us
TE Connectivity
Markers Hs-Tube 3:1 1/2Bu Price
Need more? Email Us
Phoenix Contact
LABEL HEAT SHRINKABLE WHITE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess