EN
  • EN
  • DE

CP8279-000

Part No CP8279-000
Manufacturer TE Connectivity
Catalog Unclassified
Description MP-101286-2.5-CS9044
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Blank
Mfr TE Connectivity
Series CP
Package Bag
Product Status Active
Applications General
Base Product Number CP8279
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 1202323-CP8279-000
Ultra Librarian 3D Model Ultra Librarian CP8279-000 CAD Model

Description

The CP8279-000 is a blank label from TE Connectivity.

  • Series: CP
  • Package: Bag
  • Application: General
  • Package Quantity: 2,500 pieces
  • Material: High-quality
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited Shelf Life)
  • HTSUS Code: 3919.10.2055
  • Manufacturer: TE Connectivity
  • Status: Active
  • Label Type: Not Specified
  • Printer Name: Not Specified
  • Color Background: Not Specified
  • Label Diameter: Not Specified

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess