EN
  • EN
  • DE

HDCW-110/30-1000

Part No HDCW-110/30-1000
Manufacturer 3M
Catalog Cables, Wires Management Accessories
Description HEATSHRINK WRAPARND CBL REPAIR S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Accessories
Mfr 3M
Series HDCW
Package Bulk
Product Status Active
Accessory Type Cable Repair Sleeve
For Use With/Related Products Cable, Wire Repair
Material Polyolefin (PO)
Features Heat Shrinkable, Meltable Adhesive, Watertight
Base Product Number HDCW
Standard Package 5 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1128193-HDCW-110/30-1000
Ultra Librarian 3D Model Ultra Librarian HDCW-110/30-1000 CAD Model

Description

The 3M HDCW Heat Shrinkable Cable Repair Sleeve is a versatile accessory for cable and wire repair.

  • Function: cable and wire repair
  • Material: polyolefin (PO)
  • Feature: meltable adhesive
  • Series: 3M
  • Package: bulk (5 pieces)
  • Status: active
  • ECCN: EAR99
  • HTSUS: 3926.90.9985

You May Also Be Interested in

Heyco Products Corporation
SUNSCREENER CLIP BLACK
Need more? Email Us
Panduit Corp
WIRE MANAGEMENT
Need more? Email Us
3M
PEDESTAL TERMINAL BLOCKS
Need more? Email Us
ABB Embedded Power
FCC-3A ABB Installation Products Cable Mounting & Accessories CABLE CLAMP 3.28IN NAT NYL SELF ADH datasheet, inventory, & pricing.
Lowest to $11.0329
3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 3" Closures and Terminals
Need more? Email Us
TE Connectivity
CONN FLEXIBLE 3/8\
Need more? Email Us
Panduit Corp
WIRE SPLICE BURIED CLOSURE / Wire Splice Buried Closure Splice Kit
Need more? Email Us
Jacob GmbH
REDUCER PG 36 X 21
Need more? Email Us
3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 5" Closures and Terminals
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess