EN
  • EN
  • DE

CHA-0045

Part No CHA-0045
Manufacturer TE Connectivity
Catalog Cables, Wires Management Accessories
Description OTHER ACCESSORIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Accessories
Mfr TE Connectivity
Package Spool
Product Status Active
Accessory Type Shield
For Use With/Related Products Flat Cables
Material Polyester
Features 500.0' L (152.4m)
Base Product Number CHA-004
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 7410.11.0000
Win Source Part Number 1006582-CHA-0045
Ultra Librarian 3D Model Ultra Librarian CHA-0045 CAD Model

Description

The 1006582-CHA-0045 is a cable accessory from TE Connectivity.

  • Application: Flat Cables
  • Accessory Type: Shield
  • Package: Spool
  • Cable Length: 500 feet (152.4 meters)
  • Material: Polyester
  • Status: Active

You May Also Be Interested in

3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 3" Closures and Terminals
Need more? Email Us
TE Connectivity
SLIT ADHESIVE SLEEVE .09" DIA
Need more? Email Us
TE Connectivity
SLIT ADHESIVE SLEEVE .20" DIA
Need more? Email Us
Panduit Corp
CLIP T-BAR
Need more? Email Us
Panduit Corp
CABLE TAG S LAM ORN 3X1.31" 25PK
Need more? Email Us
Panduit Corp
CONN FIBER OPTICOM
Lowest to $0.0809
ABB Embedded Power
FCC-3A ABB Installation Products Cable Mounting & Accessories CABLE CLAMP 3.28IN NAT NYL SELF ADH datasheet, inventory, & pricing.
Lowest to $11.0329
Heyco Products Corporation
LTTP PG 21 SHORT THREAD GRAY
Lowest to $0.0578
Panduit Corp
CUSHION SLEEVING 100 FT.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess