EN
  • EN
  • DE

SLIC-ES/5DC

Part No SLIC-ES/5DC
Manufacturer 3M
Catalog Cables, Wires Management Accessories
Description CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 5" Closures and Terminals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Accessories
Mfr 3M
Series SLiC™
Package Bulk
Product Status Discontinued
Accessory Type Rubber End Seal
For Use With/Related Products SLiC™ 5" Closures and Terminals
Material Rubber
Features 2 Ports
Base Product Number SLIC-ES
Standard Package 5 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 452074-SLIC-ES/5DC
Ultra Librarian 3D Model Ultra Librarian SLIC-ES/5DC CAD Model

Description

The SLiC™ rubber end seal is an accessory for SLiC™ 5" closures and terminals.

  • Accessory Type: Rubber End Seal
  • Series: SLiC™
  • Number of Ports: 2
  • Material: Rubber
  • Lifecycle Status: Discontinued

You May Also Be Interested in

TE Connectivity
SLDR SLV WIRE-WIRE 0.267/0.287" / Wire to Wire Solder Sleeve Clear 0.267" (6.78mm), 0.287" (7.29mm)
Lowest to $2.4872
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS P100NBKA Insulated Connector, 1 In., Nylon, Straight
Need more? Email Us
3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 5" Closures and Terminals
Need more? Email Us
TE Connectivity
LABEL ID PRODUCTS / Red Standard, Continuous Label 1.00" x 100' (25.4mm x 30.5m)
Need more? Email Us
N-5
Essentra Components
N-5 Essentra Cable Mounting & Accessories Clamp,Screw Mnt,Natural,5/16 in Hold datasheet, inventory, & pricing.
Need more? Email Us
Alpha Wire
TUBING 0.032" ID PTFE 100' NAT / Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.032" (0.81mm) 100' (30.48m)
Need more? Email Us
Panduit Corp
CBL CLAMP SERV POST FASTENER / Cable Clamp, Service Post Bronze Fastener 0.528" ~ 0.682" (13.41mm ~ 17.32mm)
Need more? Email Us
ABB Embedded Power
FCC-3A ABB Installation Products Cable Mounting & Accessories CABLE CLAMP 3.28IN NAT NYL SELF ADH datasheet, inventory, & pricing.
Lowest to $11.0329
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.510" CLR / Wire to Wire Solder Sleeve Clear 0.510" (12.95mm)
Lowest to $2.5750

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess