EN
  • EN
  • DE

HK-M1020-10

Part No HK-M1020-10
Manufacturer Amphenol
Catalog Cables, Wires Management Accessories
Description HANGER HARDWARE KIT; 10MM BOLT (
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Accessories
Mfr Amphenol
Package Bulk
Product Status Active
Accessory Type Hanger Kit
For Use With/Related Products Hangers
Material Stainless Steel
Base Product Number HK
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 1067453-HK-M1020-10
Ultra Librarian 3D Model Ultra Librarian HK-M1020-10 CAD Model

Description

The Amphenol Hanger Kit is a versatile accessory designed for use with hangers.

  • Material: high-quality stainless steel
  • Package: bulk
  • Application: various applications in cable and wire management
  • Features: easy installation, secure attachment
  • Description: The Amphenol Hanger Kit is an essential accessory for any cable management system, offering a reliable and efficient solution for keeping cables organized and secure. With its high-quality construction and versatile design, it is a must-have for any professional or DIY project.

You May Also Be Interested in

3M
PEDESTAL TERMINAL BLOCKS
Need more? Email Us
Panduit Corp
CABLE TAG S LAM ORN 3X1.31" 25PK
Need more? Email Us
Panduit Corp
CONN FIBER OPTICOM
Lowest to $0.0809
Panduit Corp
HOOK&LOOP STRIP BLACK 40LBS 20' / Hook and Loop - Strip Black Variable 0.750" (19.05mm) 40 lbs (18.14 kg)
Need more? Email Us
Panduit Corp
CLIP T-BAR
Need more? Email Us
TE Connectivity
SLIT ADHESIVE SLEEVE .20" DIA
Need more? Email Us
Heyco Products Corporation
SUNSCREENER CLIP SS
Need more? Email Us
Panduit Corp
CUSHION SLEEVING 100 FT.
Need more? Email Us
3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 3" Closures and Terminals
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess