EN
  • EN
  • DE

NK2BXIW-A

Part No NK2BXIW-A
Manufacturer Panduit Corp
Catalog Keystone - Faceplates, Frames
Description MOD BOX SMD 2PORT WHITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Surface Mount
Type Mounting Box
Number of Ports 2
Port Direction Straight
Color White, Off
Features Adhesive
For Use With/Related Products NetKey® Series
Length 3.650" (92.71mm)
Width 1.949" (49.50mm)
Depth 1.126" (28.60mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631994-NK2BXIW-A
Ultra Librarian 3D Model Ultra Librarian NK2BXIW-A CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
MOD BOX SMD 2PORT WHITE
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 4PORT WHITE
Need more? Email Us
Panduit Corp
FACEPLATE FLUSH MOUNT
Need more? Email Us
Panduit Corp
MOD BOX SMD 2PORT BLACK
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 2PORT IVORY
Need more? Email Us
Phoenix Contact
MOD FRAME 1PORT BLACK
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 2PORT WHITE
Need more? Email Us
Belden Inc.
KCONN FACEPLATE 6-P SG WHITE
Need more? Email Us
Panduit Corp
FACEPLATE, 6 PORT, SINGLE GANG,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess