EN
  • EN
  • DE

CBX2BL-AY

Part No CBX2BL-AY
Manufacturer Panduit Corp
Catalog Keystone - Faceplates, Frames
Description MOD BOX SMD 2PORT BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Surface Mount
Type Mounting Box
Number of Ports 2
Port Direction Straight
Color Black
Features Adhesive, Label Cover/Holder with Labels
For Use With/Related Products Mini-Com® Series (Flat, Sloped, Sloped Recessed or Blank)
Length 3.650" (92.71mm)
Width 1.949" (49.50mm)
Depth 1.063" (27.00mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631776-CBX2BL-AY
Ultra Librarian 3D Model Ultra Librarian CBX2BL-AY CAD Model

Description

N

You May Also Be Interested in

Belden Inc.
KCONN FACEPLATE 6-P SG WHITE
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 4PORT WHITE
Need more? Email Us
Panduit Corp
MOD FRAME SNGL GANG 4PORT WHITE
Lowest to $3.9914
Panduit Corp
FACEPLATE SNGL GANG 1PORT WHITE
Need more? Email Us
Panduit Corp
MOD BOX SMD 2PORT BLACK
Need more? Email Us
Panduit Corp
MOD BOX SMD 2PORT WHITE
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 2PORT WHITE
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 2PORT WHITE
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 2PORT WHITE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess