EN
  • EN
  • DE

CFPE6IWY

Part No CFPE6IWY
Manufacturer Panduit Corp
Catalog Keystone - Faceplates, Frames
Description FACEPLATE, 6 PORT, SINGLE GANG,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Single Gang
Type Faceplate
Number of Ports 6
Port Direction Straight
Color White, Off
Features Label Cover/Holder with Labels, Mounting Hardware
For Use With/Related Products Mini-Com® Series (Flat, Sloped, Sloped Recessed or Blank)
Length 4.500" (114.30mm)
Width 2.750" (69.85mm)
Depth 0.830" (21.08mm)
Material Acrylonitrile Butadiene Styrene (ABS)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631800-CFPE6IWY
Ultra Librarian 3D Model Ultra Librarian CFPE6IWY CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
MINI-COM SURFACE MOUNT BOX ACCE
Need more? Email Us
Panduit Corp
FACEPLATE FLUSH MOUNT
Need more? Email Us
Panduit Corp
MOD BOX SMD 2PORT BLACK
Need more? Email Us
Panduit Corp
FURNITURE FACEPLATE, 2 PORT, ANG
Need more? Email Us
Panduit Corp
MOD FRAME SNGL GANG 4PORT WHITE
Lowest to $3.9914
Panduit Corp
FACEPLATE SNGL GANG 2PORT WHITE
Need more? Email Us
Panduit Corp
MINI COM ANGLED MODULAR FURNITUR
Need more? Email Us
Panduit Corp
FACEPLATE, 6 PORT, SINGLE GANG,
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 3PORT WHITE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess