EN
  • EN
  • DE

P272HE222M300CL40J

Part No P272HE222M300CL40J
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 342751-P272HE222M300CL40J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P272HE222M300CL40J CAD Model

Description

The P272HE222M300CL40J is a metallized polypropylene film capacitor manufactured by Kemet. It is designed for applications requiring high stability, high reliability, and low losses. These capacitors are commonly used in circuits where precise capacitance values are critical, such as timing circuits, filters, and audio equipment.

Applications

  • Timing Circuits: Used in oscillators and timers where precise timing is required.
  • Filtering Circuits: Employed in filters for signal conditioning and noise reduction.
  • Audio Equipment: Used in audio amplifiers and signal processing circuits for high-fidelity sound reproduction.
  • Power Supplies: Utilized in power supply circuits for smoothing and decoupling.
  • Instrumentation: Found in precision measurement equipment where stable capacitance is essential.

Features

  • Metallized Polypropylene Film: Offers excellent stability and low losses.
  • High Capacitance Stability: Maintains capacitance value over a wide range of temperatures and frequencies.
  • Low Dissipation Factor (Tan Delta): Minimizes energy losses within the capacitor.
  • High Insulation Resistance: Provides excellent DC blocking performance.
  • Self-Healing Properties: Can withstand minor voltage breakdowns without permanent damage.

Benefits

  • Precise Timing: Ensures accurate timing in critical applications.
  • Effective Filtering: Provides excellent noise reduction and signal conditioning.
  • High-Fidelity Audio: Contributes to accurate sound reproduction in audio equipment.
  • Reliable Performance: Offers stable and dependable operation over a long lifespan.

Specifications

The P272HE222M300CL40J has a capacitance of 2.2 nF (222), with a tolerance of ±20% (M). The voltage rating is 300V DC. The capacitor is designed to operate within a specific temperature range, typically from -40°C to +85°C or higher. The dissipation factor (tan δ) is generally very low, contributing to its low-loss characteristics. The insulation resistance is typically very high, ensuring minimal leakage current.

This capacitor is typically available in a radial leaded package. When using this capacitor, it's crucial to adhere to the voltage and temperature ratings specified in the datasheet to ensure reliable operation. The datasheet also provides detailed information on the capacitor's performance characteristics, including capacitance variation with temperature and frequency, as well as its long-term stability. Proper handling and soldering techniques should be followed to avoid damaging the capacitor during assembly.

You May Also Be Interested in

EPCOS (TDK)
2200 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
5 µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
6800 pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us
EPCOS (TDK)
2200 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.2358
EPCOS (TDK)
0.1 µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
10000 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.3226
Nichicon
CAP FILM 1000PF 10% 100VDC RAD
Need more? Email Us
Kemet
Film Capacitors 63volts 0.18uF 10% LS 7.3mm
Need more? Email Us
EPCOS (TDK)
0.027 µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess