EN
  • EN
  • DE

ADP31100001RZ

Part No ADP31100001RZ
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 2 12V FET DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 42901-ADP31100001RZ
Ultra Librarian 3D Model Ultra Librarian ADP31100001RZ CAD Model

Description

ON Semiconductor ADP31100001RZ Overview

The ON Semiconductor ADP31100001RZ is a high-performance, precision integrated circuit designed for a wide array of applications requiring voltage regulation and power management. This product is part of ON Semiconductor's extensive line of power management solutions that cater to the needs of modern electronic systems, offering reliability, efficiency, and advanced features to enhance system performance.

Key Features

  • High Accuracy: The ADP31100001RZ delivers precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Low Dropout: With its low dropout performance, it is ideal for applications with minimal difference between input and output voltages, maintaining efficiency and reducing power loss.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for various applications and ensuring compatibility with different power sources.
  • Thermal Protection: The device includes thermal shutdown features to protect against overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Current Limiting: Built-in current limiting functionality helps prevent damage from overcurrent conditions, safeguarding connected components.
  • Low Quiescent Current: The ADP31100001RZ is designed for energy efficiency, drawing minimal current in idle mode, which is critical for battery-powered applications.

Applications

The versatility of the ADP31100001RZ makes it suitable for a wide variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller power supplies
  • Data communication equipment
  • Consumer electronics
  • Automotive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the ADP31100001RZ is no exception. Manufactured with precision, it meets stringent industry standards for performance and reliability. Whether it's for industrial, automotive, or consumer applications, this voltage regulator is designed to deliver consistent performance over its lifespan.

Environmental Compliance

The ADP31100001RZ complies with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability ensures that the product is suitable for use in a global market, adhering to international standards for environmental safety.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4410 $62.1740
32+ $3.6439 $116.6048
50+ $3.5301 $176.5050
68+ $3.4162 $232.3016
88+ $3.3024 $290.6112
118+ $2.9607 $349.3626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,279 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess