EN
  • EN
  • DE
  • IT

FCM1-A-T14

Part No FCM1-A-T14
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLIP FLAT GRAY ADHESIVE  /  Cable Clip, Flat Gray Adhesive 1.050" (26.67mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Package Bulk
Type Clip, Flat
Type Attributes Hinged, Top Lock
Opening Size 1.050" (26.67mm)
Mounting Type Adhesive
Material Polyamide (PA66), Nylon 6/6
Color Gray
Length 1.210" (30.73mm)
Width 1.000" (25.40mm)
Adhesive Rubber Based
Base Product Number FCM1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 07498359362,FCM1-A-T14-ND,298-14493
Standard Package 200
Win Source Part Number 1059414-FCM1-A-T14
Ultra Librarian 3D Model Ultra Librarian FCM1-A-T14 CAD Model

Description

The FCM1-A-T14 is a cable support and fastener from Panduit Corp that is designed to clip flat cables.

  • Manufacturer: Panduit Corp
  • Product Name: FCM1-A-T14
  • Material: Polyamide (PA66), Nylon 6/6
  • Attribute: Hinged, top lock type
  • Packaging: Supplied in bulk packaging
  • Standard Quantity: 200 units
  • Width: 1.000" (25.40mm)
  • Length: 1.210" (30.73mm)
  • Adhesive: Yes
  • Opening Size: 1.050" (26.67mm)
  • ECCN Compliant: Yes
  • REACH: Unaffected

You May Also Be Interested in

Panduit Corp
CBL CLAMP P-TYPE NAT FASTENER
Lowest to $0.6818
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP C-TYPE BLACK ADHESIVE
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Essentra Components
CBL CLIP C-TYPE GRAY ADHESIVE
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess