EN
  • EN
  • DE

CCH100-S10-C

Part No CCH100-S10-C
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLAMP P-TYPE NAT FASTENER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - ManagementCable Supports and Fasteners
Manufacturer Panduit Corp
Packaging Bulk
Part Status Active
Type Clamp, P-Type
Opening Size 1.000" (25.40mm)
Mounting Type Fastener
Material Polyamide (PA66), Nylon 6/6
Color Natural
Width 0.500" (12.70mm)
Panel Hole Size 0.203" (5.16mm)
Material Thickness 0.050" (1.27mm)
Material Flammability Rating UL94 V-2
Screw Size #10 (M5)
Bundle Center to Mounting Center 0.910" (23.11mm)
Base Product Number CCH100
Ultra Librarian 3D Model Ultra Librarian CCH100-S10-C CAD Model

You May Also Be Interested in

Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 0.140" H (11.18mm x 3.56mm)
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Harwin Inc.
CBL CLIP C-TYPE SILVER SOLDER
Lowest to $0.2911
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us
Wurth Electronics Inc
Cable Clamp, P-Type Silver Fastener 0.098" ~ 0.138" (2.50mm ~ 3.50mm)
Need more? Email Us
Heyco Products Corporation
HC 344 BLACK
Need more? Email Us
Belden Inc.
STRAP 2H 11/16" SIZE N11
Need more? Email Us
Heyco Products Corporation
CC H 3/4 BLACK
Need more? Email Us
TE Connectivity
CBL CLAMP P-TYPE BLACK FASTENER
Lowest to $194.7762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6818 $51.1350
180+ $0.5595 $100.7100
280+ $0.5420 $151.7600
385+ $0.5245 $201.9325
495+ $0.5070 $250.9650
660+ $0.4546 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess