EN
  • EN
  • DE
  • IT

UP04211

Part No UP04211
Manufacturer Panasonic
Catalog Electronic Wholesale
Description Silicon NPN epitaxial planar type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1277407-UP04211
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP04211 CAD Model

Description

The UP04211 is a transistor array manufactured by Panasonic. This array typically consists of multiple transistors integrated into a single package. It is designed to simplify circuit designs and reduce component count in various electronic applications. Its compact size and integrated functionality make it suitable for use in digital logic circuits, interface circuits, and other applications where multiple transistors are required.

Applications:

  • Digital Logic Circuits: Used as switching elements in digital logic gates
  • Interface Circuits: Employed in interface circuits for signal amplification and buffering
  • Motor Control Circuits: Utilized for controlling small motors and actuators
  • LED Drivers: Used to drive multiple LEDs in display applications
  • General Purpose Switching: Provides versatile switching capabilities in various electronic circuits

Features:

  • Transistor Type: NPN transistor array
  • Number of Transistors: Four transistors in a single package
  • High Current Gain (hFE): Provides efficient amplification of input signals.
  • Low Saturation Voltage (VCE(sat)): Minimizes power loss in switching applications.
  • Compact Package: Allows for space-saving designs in densely populated circuit boards.

Benefits:

  • Simplified Circuit Design: Reduces component count and simplifies circuit layout.
  • Reduced Board Space: Minimizes the overall size of electronic circuits.
  • Improved Reliability: Integrated design enhances the reliability of the circuit.
  • Cost-Effective Solution: Provides a cost-effective alternative to using discrete transistors.
  • Enhanced Circuit Performance: Improves the overall performance and efficiency of electronic circuits.

The UP04211 transistor array from Panasonic offers a convenient and efficient solution for applications requiring multiple transistors. Its key features include four NPN transistors in a single package, high current gain, and low saturation voltage. This array is commonly used in digital logic circuits, interface circuits, and motor control circuits, where its integrated design simplifies circuit design and reduces component count. Its compact size and enhanced reliability make it a versatile choice for modern electronic devices.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5329 $58.2567
56+ $2.0790 $116.4240
87+ $2.0143 $175.2441
119+ $1.9485 $231.8715
154+ $1.8838 $290.1052
206+ $1.6886 $347.8516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess