Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube
Status Obsolete
Mounting Style Through Hole
Coil Voltage 12VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 8A
Switching Voltage 380VAC, 250VDC - Max
Coil Current 20.0mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Must Operate Voltage 9.6 VDC
Must Release Voltage 1.2 VDC
Operate Time 15ms
Release Time 10ms
Temperature Range - Operating -40°C ~ 60°C
Contact Material Silver Alloy
Relay Type General Purpose
Coil Resistance 600 Ohms
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Win Source Part Number 1260236-ST2-DC12V
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian ST2-DC12V CAD Model

Description

The Panasonic Electric Works 1260236-ST2-DC12V is a DPST-NO relay with a coil voltage of 12VDC and a coil resistance of 600 Ohms.

  • Contact Rating: 8A
  • Switching Voltage: 380VAC, 250VDC - Max
  • Suitable for use in industrial applications
  • Classified as obsolete.
  • Seal Rating: Fully Sealed
  • Supplied in a tube package.
  • Limited Supply and Demand Status
  • Manufacturer Pack Quantity: 50

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE DPDT 8A 12V
Need more? Email Us
ECAD model for XT424012
Panasonic
RELAY GEN PURPOSE SPST 10A 5V
Need more? Email Us
ECAD model for JW1AFSN-DC5V-TV-F
TE Connectivity
RELAY GEN PURPOSE DPDT 5A 120V
Need more? Email Us
ECAD model for KRPA-11AY-120
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 48V
Need more? Email Us
ECAD model for 2961231
Panasonic
RELAY GEN PURPOSE SPST 10A 9V
Need more? Email Us
ECAD model for ALQ309
TE Connectivity
RELAY
Need more? Email Us
ECAD model for MDR-67-3
American Zettler, Inc.
RELAY GEN PURPOSE SPDT 10A 5V
Lowest to $1.9205
ECAD model for AZ943-1CH-5DE
TE Connectivity
RELAY GEN PURPOSE 4PDT 3A 24V
Need more? Email Us
ECAD model for KHAU-17D11-24
Phoenix Contact
RELAY GEN PURPOSE SPST 10A 24V
Need more? Email Us
ECAD model for 2941646

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7414 $54.1898
16+ $6.3519 $101.6304
25+ $6.1534 $153.8350
34+ $5.9549 $202.4666
44+ $5.7564 $253.2816
59+ $5.1610 $304.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,100 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention