EN
  • EN
  • DE

MN63Y1212-E1

Part No MN63Y1212-E1
Manufacturer Panasonic
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RFID Reader IC 13.56MHz ISO 14443 UART 1.7V ~ 3.6V 8-XFDFN Exposed Pad
Manufacturer Panasonic
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount
Package 8-XFDFN Exposed Pad
Case / Package 8-SON (2x2)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MN63Y1212-E1DKR, MN63Y1212-E1CT, MN63Y1212E1, MN63Y1212-E1TR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927625-MN63Y1212-E1
Ultra Librarian 3D Model Ultra Librarian MN63Y1212-E1 CAD Model

Description

The Panasonic MN63Y1212-E1 is an RFID reader IC that operates at 13.56MHz ISO 14443 UART with a voltage range of 1.7V to 3.6V. Bold the product name (e.g., BAV99S,135 → MN63Y1212-E1) and manufacturer (e.g., Nexperia USA Inc. → Panasonic).

  • Frequency: 13.56MHz ISO 14443 UART
  • Voltage Range: 1.7V to 3.6V
  • Package: 8-XFDFN exposed pad
  • Popularity: high
  • Supply and demand status: balance
  • IC Category: RF/IF and RFID
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Other part numbers: MN63Y1212-E1DKR, MN63Y1212-E1CT, MN63Y1212E1, and MN63Y1212-E1TR

You May Also Be Interested in

Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4754 $67.3770
11+ $11.0568 $121.6248
17+ $10.7115 $182.0955
23+ $10.3650 $238.3950
29+ $10.0196 $290.5684
39+ $8.9836 $350.3604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess