EN
  • EN
  • DE
  • IT

ATA5577M1330C-DDB

Part No ATA5577M1330C-DDB
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 100-150KHZ WAFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr Microchip Technology
Package Bulk
Product Status Active
Type RFID Transponder
Frequency 100kHz ~ 150kHz
Standards ISO 11784, ISO 11785, ISO 15693
Voltage - Supply 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Base Product Number ATA5577
Standard Package 12,641 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 434533-ATA5577M1330C-DDB
Ultra Librarian 3D Model Ultra Librarian ATA5577M1330C-DDB CAD Model

Description

Microchip Technology's ATA5577M1330C-DDB RFID Transponder

The ATA5577M1330C-DDB is an advanced Radio-Frequency Identification (RFID) transponder brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to provide flexible and secure communication for various applications in access control, industrial automation, and animal identification, among others.

At the heart of this transponder is a multi-protocol contactless identification IC that operates at a frequency of 125 kHz. It is compatible with a wide range of readers and existing systems, making it a versatile choice for system integrators and product developers. The ATA5577M1330C-DDB comes in a convenient disc form factor, encapsulated for durability, and is pre-programmed with a unique ID, ensuring a high level of security and ease of deployment.

The transponder boasts a user-friendly interface and provides several configurable settings to meet specific application requirements. It supports read/write operations and is capable of holding user data in addition to the fixed unique ID. The memory of the ATA5577M1330C-DDB is organized in blocks that can be individually protected to prevent unauthorized access, providing an additional layer of security.

One of the key features of this RFID transponder is its low power consumption, which is critical for passive RFID systems where the tag is powered by the reader's electromagnetic field. This ensures reliable operation even in environments with weak signal strength. Additionally, the ATA5577M1330C-DDB is designed to withstand harsh conditions, making it suitable for both indoor and outdoor use.

Overall, the ATA5577M1330C-DDB transponder is a testament to Microchip Technology's commitment to delivering high-quality, reliable components for the RFID market. With its robust design, versatile functionality, and secure data management, it stands out as an excellent choice for a variety of RFID applications.

You May Also Be Interested in

NXP / Nexperia
NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 40-VFQFN Exposed Pad
Lowest to $13.3850
Microchip Technology
IC RFID READER 13.56MHZ 36QFN
Lowest to $5.1340
ams
13.56 MHz RFID Reader IC, ISO-14443 A/B
Lowest to $2.1914
NXP / Nexperia
512-bit user memory (G2XM only)
Lowest to $0.6108
STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $8.0295
Microchip Technology
IC RFID TRANSP 100-150KHZ WAFER
Lowest to $0.4325
NXP / Nexperia
IC NFC CONTROLLER SPI HVQFN40
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 3XSON
Lowest to $0.6675
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.3801

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1394 $64.8210
1,130+ $0.1146 $129.4980
1,755+ $0.1109 $194.6295
2,410+ $0.1074 $258.8340
3,120+ $0.1037 $323.5440
4,175+ $0.0931 $388.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess