Products specifications

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Panasonic
Win Source Part Number 160133-2SK3546JOL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3546JOL CAD Model

Description

2SK3546JOL

The 2SK3546JOL is a high-performance N-channel MOSFET designed for efficiency and reliability in various electronic applications. This component is ideal for high-speed switching, thanks to its low on-resistance and high-speed performance.

Key Features and Benefits:

  • Low on-state resistance: Ensures high efficiency and minimal power loss, reducing overall energy consumption.
  • High-speed switching: Enhances performance in dynamic applications by minimizing transition times.
  • Robust design: Offers high-temperature operation capability, making it suitable for demanding environments.
  • Compact package: Saves space in circuit designs, allowing for more compact and lightweight devices.

Applications/Projects:

  • Power supply units
  • Motor control circuits
  • Battery management systems
  • Switching regulators
  • DC-DC converters

This MOSFET's advanced design and construction make it a preferred choice for engineers and developers looking to enhance the performance and reliability of their electronic designs.

You May Also Be Interested in

Renesas Electronics America
P-CHANNEL POWER MOSFET FOR SWITCHING
Lowest to $0.5485
ECAD model for 2SJ132-Z-E1-AZ
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 50V 0.05A 3-Pin USM T/R
Need more? Email Us
ECAD model for 2SK1827 TE85L
Renesas Electronics America
Lowest to $1.0969
ECAD model for 2SJ203-T1B
Panasonic
Need more? Email Us
ECAD model for 2SK18600S2MC
ON Semiconductor
Trans MOSFET N-CH 30V 0.1A 3-Pin Case MCP
Lowest to $0.0710
ECAD model for 2SK1839
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for 2SJ2713-GR-TE85.F
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for 2SJ285
Renesas Electronics America
Need more? Email Us
ECAD model for 2SK1748-Z-E2
Renesas Electronics America
Silicon N Channel MOS FET / Trans MOSFET N-CH Si 60V 2A 4-Pin(3+Tab) UPAK T/R
Need more? Email Us
ECAD model for 2SK1764KYTR-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention