Products specifications

Manufacturer SYNC POWER Crop
Win Source Part Number 1258077-SPP2305D
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPP2305D CAD Model

Description

The SPP2305D is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by SYNC POWER Crop. It is designed for power switching applications requiring efficient and reliable performance. P-channel MOSFETs are typically used in high-side switching configurations.

Applications:

  • Load Switching: Controlling the power supply to various loads in electronic circuits.
  • Power Management: Implementing power management functions in portable devices and other electronic systems.
  • DC-DC Converters: Used in synchronous rectification circuits for improved efficiency.
  • Battery Management Systems (BMS): Providing protection and control for batteries.
  • Motor Control: Driving small DC motors.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables efficient switching operation.
  • Low Gate Charge (Qg): Reduces switching losses.
  • High Avalanche Energy: Provides robustness against voltage transients.
  • RoHS Compliant: Complies with environmental regulations.
  • Surface Mount Package: Suitable for automated assembly.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation and increases efficiency.
  • Reliable Performance: Robust design and avalanche energy rating ensure reliable operation in demanding applications.
  • Compact Design: Surface mount package saves board space.
  • Environmentally Friendly: RoHS compliance ensures that the device is free from hazardous substances.

Additional Details:

The SPP2305D operates within specific voltage and current limits. The key specifications, such as drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID), are provided in the SYNC POWER Crop datasheet. The datasheet also contains detailed information on thermal characteristics, switching performance, and package dimensions. It's essential to consult the datasheet to ensure the MOSFET is used within its specified operating conditions and to optimize its performance in a given application.

You May Also Be Interested in

Micrel
ULTRA-PRECISION DIFFERENTIAL CML LINE DRIVER/RECEIVER WITH INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58600U
Vishay
Surface Mount Schottky Barrier Rectifier
Lowest to $0.0522
ECAD model for SS12-E3
Cystech Electonics Corp.
Surface Mount Zener Voltage Regulators
Need more? Email Us
ECAD model for ZMM55C36
Wolfson Microelectronics plc
Multimedia CODEC With Class D Headphone and Line Out
Lowest to $0.9417
ECAD model for WM8985GEFL
NXP / Nexperia
I2C-bus controlled 4 ´ 45 W power amplifier
Lowest to $4.2055
ECAD model for TDA8595J
Texas Instruments
4-BIT D-TYPE REGISTERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74LS173AD
Zetex Semiconductors
100V PNP LOW SATURATION MEDIUM POWER TRANSISTOR IN SOT89
Need more? Email Us
ECAD model for ZX5T953ZTA
STMicroelectronics
LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS | IC OPAMP JFET 2 CIRCUIT 8SO
Lowest to $0.8375
ECAD model for TL072ACD
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.25V 20SOIC
Lowest to $7.8141
ECAD model for SN74S241DWR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention