EN
  • EN
  • DE

2SJ132-Z-E1-AZ

Part No 2SJ132-Z-E1-AZ
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description P-CHANNEL POWER MOSFET FOR SWITCHING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158400-2SJ132-Z-E1-AZ
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ132
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ132-Z-E1-AZ CAD Model

Description

Overview

The 2SJ132-Z-E1-AZ is a robust P-channel MOSFET designed for efficiency and reliability in various electronic applications. This transistor is ideal for switching and amplification purposes in consumer electronics and industrial devices.

Features and Benefits

  • High Voltage Capacity: Capable of handling significant voltages, making it suitable for high-power applications.
  • Low On-State Resistance: Ensures minimal power loss during switching, enhancing energy efficiency.
  • Fast Switching Speed: Facilitates rapid transitions, improving system performance in dynamic environments.
  • Robust Thermal Performance: Designed to withstand thermal stress, ensuring long-term reliability.

Applications

  • Power Supply Units
  • Motor Controllers
  • Inverter Circuits
  • Audio Amplifiers
  • DC-DC Converters

Additional Details

The 2SJ132-Z-E1-AZ is part of a series known for its durability and efficiency. As a P-channel MOSFET, it offers superior performance in applications where polarity inversion is required, making it a critical component in multi-component systems. Its compact form factor allows for easy integration into existing systems without requiring significant redesigns.

Engineers appreciate this MOSFET for its ability to maintain low thermal resistance, even under heavy-load conditions. This feature helps in maintaining device longevity and operational integrity. Additionally, the 2SJ132-Z-E1-AZ's high-speed capability ensures minimal lag time, a crucial factor in applications demanding quick response times.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,733 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess