EN
  • EN
  • DE

2SJ285

Part No 2SJ285
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 16844-2SJ285
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ285 CAD Model

Description

Description

The 2SJ285 stands as a true testament to durable and efficient design in the realm of P-channel MOSFETs. With its outstanding current carrying capacity and thermal performance, this component is expertly crafted for high-stress applications that demand unwavering reliability.

Features and Benefits

  • High Current Handling: Supports substantial current loads, making it suitable for intensive applications.
  • Durable and Reliable: Ensures longevity and consistent performance even under extreme conditions.
  • Excellent Thermal Management: Efficient heat dissipation mechanisms maintain operational integrity.
  • Low On-State Resistance: Reduces conduction losses, boosting overall circuit efficiency.

Applications

  • Electric Vehicle Systems
  • Renewable Energy Projects
  • Heavy-Duty Industrial Equipment
  • High-Fidelity Audio Systems
  • Smart Grid Technologies

Additional Details

With the 2SJ285, designers benefit from its environmentally compliant design and impressive adaptability across varied applications. This MOSFET not only meets the technical demands but also adheres to ecological standards, providing a holistic approach towards the development of advanced electronics. Its focus on efficiency and reliability makes it a valuable component for pushing the boundaries of technological innovation.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess