EN
  • EN
  • DE

TPL5010DDCR

Part No TPL5010DDCR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description TPL5010 Nano-power System Timer with Watchdog Function
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Programmable Timer
Operating Supply Voltage 1.8 V ~ 5 V
Operating Supply Current 35nA
Operating Temperature Range -40°C ~ 105°C
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Mounting SMD
Win Source Part Number 1272043-TPL5010DDCR
Manufacturer Homepage www.ti.com
Family Name TPL5010
Introduction Date January 16, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPL5010DDCR CAD Model

Description

Introducing the Texas Instruments TPL5010DDCR

The Texas Instruments TPL5010DDCR is a highly efficient, nano-power system timer that is perfect for extending the battery life of your applications. This sophisticated device is designed to provide the most reliable timing solutions for power-sensitive systems, making it an ideal choice for a wide array of electronic products.

At the heart of the TPL5010DDCR is its ability to consume extremely low power, with a typical current consumption of only 35 nA. This feature ensures that battery-powered applications such as wearables, wireless sensors, and other IoT devices can operate for extended periods without frequent battery replacements or recharges.

Key Features:

  • Ultra-Low Power Consumption: With a current draw of just 35 nA, the TPL5010DDCR is engineered to maximize battery life, making it perfect for energy-critical designs.
  • Programmable Time Intervals: Users can customize the timer intervals from 100 ms to 7200 s, providing versatility to match the specific timing requirements of different applications.
  • Watchdog Functionality: The device includes a built-in watchdog timer that helps to ensure system reliability by monitoring system operation and resetting the processor in case of a malfunction.
  • Manual Reset: A manual reset feature allows the user to reset the timer, offering additional control and safety for your system.
  • Small Package Size: The TPL5010DDCR comes in a tiny 6-pin SOT-23 package, making it suitable for space-constrained applications.

With its precision timing capabilities, the TPL5010DDCR can significantly reduce the overall power consumption of an application by waking up the system only when necessary. This functionality is crucial for modern, eco-friendly electronics that prioritize energy efficiency without compromising on performance.

Whether you are developing smart meters, home automation systems, or portable health devices, the TPL5010DDCR from Texas Instruments is a reliable choice to manage your power-critical tasks with ease. By integrating this timer into your design, you can achieve an optimal balance between functionality and power conservation, paving the way for innovative, long-lasting electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113,540 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess