EN
  • EN
  • DE

2SK1839

Part No 2SK1839
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 30V 0.1A 3-Pin Case MCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159175-2SK1839
Popularity Low
Supply and Demand Status Balance
Family Name 2SK1839
Introduction Date June 24, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1839 CAD Model

Description

The 2SK1839 is a high-performance N-channel power MOSFET designed and manufactured by ON Semiconductor, a global leader in power and signal management solutions. This MOSFET is well-suited for a wide range of applications, including power supplies, motor controls, and high-speed switching circuits.

Key Features

  • High Drain-Source Voltage (VDSS): With a robust maximum rating, this MOSFET can handle high voltage applications, making it versatile for various power management tasks.
  • Low On-Resistance (RDS(on)): The device offers low on-resistance, which translates to reduced conduction losses and improved efficiency in power conversion applications.
  • High-Speed Switching: Engineered for fast switching speeds, the 2SK1839 is ideal for high-frequency operations, contributing to better performance in power regulators and converters.
  • Gate Charge (QG): Its optimized gate charge ensures lower switching losses and is beneficial for improving total system efficiency.

Applications

The versatility of the 2SK1839 allows it to be used in a variety of applications. Some of the most common include:

  • DC/DC converters
  • AC/DC power supplies
  • Motor drives and inverters
  • Power management systems
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SK1839 is no exception, with its design and manufacturing processes focused on delivering a reliable and robust power MOSFET. Users can expect consistent performance and durability, even in demanding environments.

Environmental Compliance

Adhering to environmental standards, the 2SK1839 complies with various international directives and regulations, ensuring that it meets the requirements for environmentally conscious product design and production.

With its combination of high voltage capability, low on-resistance, high-speed switching, and energy efficiency, the 2SK1839 from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ON Semiconductor
Lowest to $0.7335
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0634 $58.0110
2,220+ $0.0521 $115.6620
3,435+ $0.0505 $173.4675
4,730+ $0.0489 $231.2970
6,115+ $0.0473 $289.2395
8,175+ $0.0424 $346.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,515 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess