EN
  • EN
  • DE

LM4670ITL

Part No LM4670ITL
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LM4670 Boomer Audio Power Amplifier Series Filterless High | IC AMP AUDIO PWR 3W MONO D 9USMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 3W x 1 at 4Ohm
Supply Voltage (V) 2.4V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 9-uSMD
Manufacturer Package 9-WFBGA
Family Part Number LM4670
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1199936-LM4670ITL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4670ITL CAD Model

Description

The LM4670ITL is a high-performance audio amplifier from the reputable semiconductor manufacturer, Texas Instruments. Designed for portable and space-constrained applications, this amplifier is a part of TI's extensive range of audio solutions that deliver high-quality sound reproduction with minimal power consumption.

Key Features

  • Output Power: The LM4670ITL is capable of delivering 2.5W of continuous average power to a 4Ω load with less than 10% Total Harmonic Distortion plus Noise (THD+N) from a 5V power supply, making it ideal for mobile phones, tablets, and other personal electronics that demand quality audio output.
  • Efficiency: This amplifier is designed with TI's state-of-the-art 3D enhancement process, which significantly improves efficiency, reducing the need for heat sinks and allowing for a more compact design.
  • Space-Saving Design: The LM4670ITL comes in a tiny 9-bump micro SMD package, making it perfect for applications where space is at a premium.
  • Advanced Features: It includes features such as a low-power shutdown mode, thermal shutdown protection, and an externally controlled gain with minimal external components required.

Applications

The LM4670ITL is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Mobile Phones
  • Portable Media Players
  • Tablet Devices
  • Handheld Gaming Devices
  • GPS Devices
  • Other Battery-powered Devices

Technical Specifications

The amplifier operates over a wide power supply range from 2.4V to 5.5V, which allows for flexible integration into various system designs. It also features a low quiescent current and a fast start-up time of only 15ms, ensuring prompt response to audio playback commands.

Conclusion

In summary, the LM4670ITL from Texas Instruments is a powerful, efficient, and compact audio amplifier that provides excellent sound quality for a wide range of portable applications. Its advanced features and minimal external component requirement make it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess