EN
  • EN
  • DE

TF252TH-5-TL-H

Part No TF252TH-5-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 0.1W 3VTFP / Trans RF FET N-CH 1mA Si Automotive 3-Pin VTFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Current - Drain (Idss) @ Vds (Vgs=0) 210μA @ 2V
Current Drain (Id) - Max 1mA
Voltage - Cutoff (VGS off) @ Id 100mV @ 1μA
Input Capacitance (Ciss) (Maximum) @ Vds 3.1pF @ 2V
Power - Max 100mW
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 3-SMD, Flat Leads
Manufacturer Package 3-VTFP
Win Source Part Number 796681-TF252TH-5-TL-H
Popularity Medium
Supply and Demand Status Limited
Family Name TF252TH-5
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TF252TH-5-TL-H CAD Model

Description

ON Semiconductor TF252TH-5-TL-H Product Overview

The ON Semiconductor TF252TH-5-TL-H is a high-performance, durable electronic component designed for a variety of applications where efficient power regulation is crucial. This device is part of ON Semiconductor's extensive lineup of semiconductor products, known for their reliability and cutting-edge technology.

Key Features

  • High Voltage Tolerance: The TF252TH-5-TL-H is capable of handling high voltage levels, making it suitable for applications that experience voltage surges or require high voltage operations.
  • Low Power Consumption: Designed with energy efficiency in mind, this component ensures minimal power loss during operation, contributing to the overall energy-saving goals of the system it's integrated into.
  • Compact Design: The small form factor of the TF252TH-5-TL-H makes it an ideal choice for space-constrained applications without compromising on performance.
  • Robust Temperature Performance: This product operates effectively across a wide temperature range, ensuring stability and reliability in varying environmental conditions.
  • Quality and Reliability: ON Semiconductor is known for its commitment to quality, and the TF252TH-5-TL-H is no exception. It is built to meet high standards, ensuring long-term performance and dependability.

Applications

The versatility of the TF252TH-5-TL-H allows it to be used across a broad spectrum of applications. It's particularly well-suited for:

  • Power management systems
  • Consumer electronics
  • Automotive industry components
  • Industrial control circuits
  • Telecommunication devices

Product Specifications

The TF252TH-5-TL-H from ON Semiconductor comes with specifications that ensure optimal performance for the intended applications. It includes a package that is engineered to facilitate easy integration into various circuit designs. The product's specifications are provided in detailed datasheets available from ON Semiconductor, which include information on maximum ratings, electrical characteristics, and thermal properties.

Conclusion

ON Semiconductor's TF252TH-5-TL-H is a testament to the company's dedication to providing high-quality and efficient components for the electronics industry. With its robust feature set and versatile application range, this product is an excellent choice for designers and engineers looking to enhance their power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
ON Semiconductor
Lowest to $0.7335
ON Semiconductor
JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,565+ $0.0901 $231.1065
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,320 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess