Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr Vishay
Package Tube
Product Status Obsolete
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 25 V
Current - Drain (Idss) @ Vds (Vgs=0) 24 mA @ 10 V
Voltage - Cutoff (VGS off) @ Id 2.5 V @ 1 nA
Input Capacitance (Ciss) (Max) @ Vds 5pF @ 10V
Power - Max 500 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-206AC, TO-52-3 Metal Can
Supplier Device Package TO-206AC (TO-52)
Base Product Number U310
Standard Package 200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 847158-U310-E3
Ultra Librarian 3D Model Ultra Librarian U310-E3 CAD Model

Description

The U310-E3 is an N-channel JFET transistor designed for through-hole mounting. U310-E3.

  • Maximum Power Dissipation: 500mW
  • Breakdown Voltage: 25V
  • Current Drain: 24mA @ a gate-source voltage of 10V
  • Package: TO-206AC (TO-52) metal can
  • Input Capacitance: 5pF
  • Temperature Range: -55°C to 150°C

You May Also Be Interested in

ON Semiconductor
JFET N-CH 1MA 100MW VTFP
Lowest to $0.1914
ECAD model for TF252TH-4-TL-H
ON Semiconductor
JFET N-CH 1MA 30MW USFP
Lowest to $0.9780
ECAD model for TF252-5-TL-H
ON Semiconductor
Need more? Email Us
ECAD model for TF202E4-TL-E
ON Semiconductor
Need more? Email Us
ECAD model for TF208TH-A5-TL-E
ON Semiconductor
Need more? Email Us
ECAD model for TF202-T E5
ON Semiconductor
Lowest to $0.0478
ECAD model for TF202E5-TL
ON Semiconductor
Need more? Email Us
ECAD model for TF250TH-5-TL-E
ON Semiconductor
Need more? Email Us
ECAD model for TF202-01
ON Semiconductor
Need more? Email Us
ECAD model for TF202C-E4-TL-H

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.8182 $76.8182
2+ $63.0304 $126.0608
3+ $61.0607 $183.1821
4+ $59.0910 $236.3640
5+ $57.1213 $285.6065
6+ $51.2122 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,800 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention